Dorner Manufacturing Corp. Popup Stop Module

Description
The wide pop-up stopper unit are developed to stop product movement which is wider than conveyor width. Features Supported accumulation load: Up to 60kg. Maximum conveyor speed: up to 40m/min. Available for conveyor width: 45mm, 65mm, 85mm,105mm,150mm,180 mm & 260mm. Best work with FlexMove plain chain. Using pneumatic system. Can be used as product spacer. Can be operate without sensor. Low maintenance. Specification • Ø6mm tubing speed controller • Operating air pressure range: 0.5~0.6MPa • Air consumption: 0.01m3 per minute (Calculation based on tubing length of 1.5m & Number of cycles of 180 times per hour)
Request a Quote Datasheet
Description
The wide pop-up stopper unit are developed to stop product movement which is wider than conveyor width. Features Supported accumulation load: Up to 60kg. Maximum conveyor speed: up to 40m/min. Available for conveyor width: 45mm, 65mm, 85mm,105mm,150mm,180 mm & 260mm. Best work with FlexMove plain chain. Using pneumatic system. Can be used as product spacer. Can be operate without sensor. Low maintenance. Specification • Ø6mm tubing speed controller • Operating air pressure range: 0.5~0.6MPa • Air consumption: 0.01m3 per minute (Calculation based on tubing length of 1.5m & Number of cycles of 180 times per hour)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Popup Stop Module -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Popup Stop Module
Popup Stop Module
The wide pop-up stopper unit are developed to stop product movement which is wider than conveyor width. Features Supported accumulation load: Up to 60kg. Maximum conveyor speed: up to 40m/min. Available for conveyor width: 45mm, 65mm, 85mm,105mm,150mm,180 mm & 260mm. Best work with FlexMove plain chain. Using pneumatic system. Can be used as product spacer. Can be operate without sensor. Low maintenance. Specification • Ø6mm tubing speed controller • Operating air pressure range: 0.5~0.6MPa • Air consumption: 0.01m3 per minute (Calculation based on tubing length of 1.5m & Number of cycles of 180 times per hour)

The wide pop-up stopper unit are developed to stop product
movement which is wider than conveyor width.

Features

  • Supported accumulation load: Up to 60kg.
  • Maximum conveyor speed: up to 40m/min.
  • Available for conveyor width: 45mm, 65mm,
    85mm,105mm,150mm,180mm & 260mm.
  • Best work with FlexMove plain chain.
  • Using pneumatic system.
  • Can be used as product spacer.
  • Can be operate without sensor.
  • Low maintenance.

Specification
• Ø6mm tubing speed controller
• Operating air pressure range: 0.5~0.6MPa
• Air consumption: 0.01m3 per minute

(Calculation based on tubing length of 1.5m & Number of
cycles of 180 times per hour)

Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Popup Stop Module
Unlock Full Specs
to access all available technical data

Similar Products