Dorner Manufacturing Corp. Pallet Pusher

Description
Specifications Pneumatic pusher with integrated corner conveyor Load Capacity: Up to 91 kg (200 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 91 kg (200 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 32 mm diameter pneumatic pusher cylinder provided. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided Optional guarding package available
Request a Quote Datasheet
Description
Specifications Pneumatic pusher with integrated corner conveyor Load Capacity: Up to 91 kg (200 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 91 kg (200 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 32 mm diameter pneumatic pusher cylinder provided. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided Optional guarding package available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Pusher -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Pallet Pusher
Pallet Pusher
Specifications Pneumatic pusher with integrated corner conveyor Load Capacity: Up to 91 kg (200 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT250 Series Transfer Conveyor 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers Load Capacity: Up to 91 kg (200 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 32 mm diameter pneumatic pusher cylinder provided. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided Optional guarding package available

Specifications

  • Pneumatic pusher with integrated corner conveyor
  • Load Capacity: Up to 91 kg (200 lbs) per pallet
  • Pallet pusher across transfer roller conveyor. No height change required.
  • Includes ERT250 Series Transfer Conveyor
    • 38 mm (1.5 in) diameter rollers on 50 mm (1.97 in) centers
    • Load Capacity: Up to 91 kg (200 lbs) per pallet
    • Up to 37 m/min (121 ft/min)
    • Slip rollers
    • Brushless DC gearmotor and controller
  • 32 mm diameter pneumatic pusher cylinder provided. Includes air fittings for ¼ inch push in air line. Solenoid valves, flow control and plumbing not provided
  • Pusher cylinder includes magnetic piston for position sensing. Sensors not provided
  • Optional guarding package available
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Pallet Pusher
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

FlexMove Wedge Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 171 ft/min (86.87 cm/sec)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 399 lbs (181 kg)
View Details
FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details
Positive Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
Speed 300 ft/min (152 cm/sec)
View Details