Dorner Manufacturing Corp. End Drive

Description
Benefits of 7360 AquaGard Flat Belt End Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 750 lbs (453 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 3.75” (95 mm) to 52” (1,321 mm) Total lengths: 3’ (914 mm) up to 83’ (25,298 mm) Wearstrip material is hard coat anodized aluminum BISSC Certified One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet
Description
Benefits of 7360 AquaGard Flat Belt End Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 750 lbs (453 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 3.75” (95 mm) to 52” (1,321 mm) Total lengths: 3’ (914 mm) up to 83’ (25,298 mm) Wearstrip material is hard coat anodized aluminum BISSC Certified One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 7360 AquaGard Flat Belt End Drive Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 750 lbs (453 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 3.75” (95 mm) to 52” (1,321 mm) Total lengths: 3’ (914 mm) up to 83’ (25,298 mm) Wearstrip material is hard coat anodized aluminum BISSC Certified One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components

Benefits of 7360 AquaGard Flat Belt End Drive Conveyor:

  • Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces
  • Hard coat anodized aluminum wear strips located in welded cross members for durable belt support
  • Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing
  • Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side
  • Spindle has groove for V-guided belt and optimum performance
  • Integrate jack-screw system in tails for belt take up and easy tracking adjustments
  • Nose bar idler tail (optional) has 1” diameter pulley for small product transfers
  • The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer
  • Roller Transfer Plate (optional) for smooth product transfer in minimal added length
  • Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max

Specifications

  • Loads up to 750 lbs (453 kg)
  • Belt speeds up to 300 ft/min maximum (91 m/min)
  • Belt widths: 3.75” (95 mm) to 52” (1,321 mm)
  • Total lengths: 3’ (914 mm) up to 83’ (25,298 mm)
  • Wearstrip material is hard coat anodized aluminum
  • BISSC Certified

  • One revolution of the drive pulley moves the belt approximately 11”
  • TIG welded 304 Stainless Steel Frame
  • Hard Chrome Coated Bearing with FDA H1 Food Grade Grease
  • FDA approved belting and plastic components
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 251 lbs (114 kg)
View Details
2200 Precision Move Pallet System -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Speed 112 ft/min (56.67 cm/sec)
View Details
LPZ (Z-Frame) Modular Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details