Dorner Manufacturing Corp. Mid Drive

Description
Benefits of 2200 Series Precision Move Mid Drive Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 2″ (51 mm) pitch diameter drive pulley turns approximately 6.3″ (160 mm) of belt per revolution T10 profile cogged belt with 16 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Reverse V-Guide provides positive belt tracking, even under demanding side load applications Positively driven belt ensures belt does not slip and allows for higher load capacity Drive shaft options: 12 mm diameter integral drive shaft 16 tooth 0.5″ diameter hollow spline drive
Request a Quote
Description
Benefits of 2200 Series Precision Move Mid Drive Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 2″ (51 mm) pitch diameter drive pulley turns approximately 6.3″ (160 mm) of belt per revolution T10 profile cogged belt with 16 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Reverse V-Guide provides positive belt tracking, even under demanding side load applications Positively driven belt ensures belt does not slip and allows for higher load capacity Drive shaft options: 12 mm diameter integral drive shaft 16 tooth 0.5″ diameter hollow spline drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dorner Manufacturing Corp.'s Mid Drive is designed for efficient handling of flexible packaging solutions. It utilizes a base conveyor platform from the 3200 Series, featuring configurations that allow for vertical movement and orientation of pouches. The system can accommodate pouch widths of up to 16 inches and weights of up to 2 pounds, with maximum product rates varying based on pouch size. The incline section operates at a fixed angle of 80 degrees, optimizing space while maintaining pouch orientation and spacing during transport. The conveyor supports a maximum belt speed of 150 feet per minute and is equipped with a common drive system powered by a single gearmotor. The design includes a common mounted support frame with fixed guarding for safety. The Mid Drive is suitable for applications such as inspection, labeling, and settling, making it a versatile choice for packaging lines that require efficient handling of flexible materials.

Datasheet Summary
Powered by GS/AI

Dorner Manufacturing Corp.'s Mid Drive is designed for efficient handling of flexible packaging solutions. It utilizes a base conveyor platform from the 3200 Series, featuring configurations that allow for vertical movement and orientation of pouches. The system can accommodate pouch widths of up to 16 inches and weights of up to 2 pounds, with maximum product rates varying based on pouch size. The incline section operates at a fixed angle of 80 degrees, optimizing space while maintaining pouch orientation and spacing during transport. The conveyor supports a maximum belt speed of 150 feet per minute and is equipped with a common drive system powered by a single gearmotor. The design includes a common mounted support frame with fixed guarding for safety. The Mid Drive is suitable for applications such as inspection, labeling, and settling, making it a versatile choice for packaging lines that require efficient handling of flexible materials.

Suppliers

Company
Product
Description
Supplier Links
Mid Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Mid Drive
Mid Drive
Benefits of 2200 Series Precision Move Mid Drive Specifications: Loads up to 200 lbs (91 kg) Belt speeds up to 370 ft/min (113 m/min) Belt widths: 1″ (25 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 2″ (51 mm) pitch diameter drive pulley turns approximately 6.3″ (160 mm) of belt per revolution T10 profile cogged belt with 16 tooth drive pulley Conveyor mechanical accuracy ± 0.02″ Reverse V-Guide provides positive belt tracking, even under demanding side load applications Positively driven belt ensures belt does not slip and allows for higher load capacity Drive shaft options: 12 mm diameter integral drive shaft 16 tooth 0.5″ diameter hollow spline drive

Benefits of 2200 Series Precision Move Mid Drive


Specifications:

  • Loads up to 200 lbs (91 kg)
  • Belt speeds up to 370 ft/min (113 m/min)
  • Belt widths: 1″ (25 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm)
  • 2″ (51 mm) pitch diameter drive pulley turns approximately 6.3″ (160 mm) of belt per revolution
  • T10 profile cogged belt with 16 tooth drive pulley
  • Conveyor mechanical accuracy ± 0.02″

  • Reverse V-Guide provides positive belt tracking, even under demanding side load applications
  • Positively driven belt ensures belt does not slip and allows for higher load capacity
  • Drive shaft options:
    • 12 mm diameter integral drive shaft
    • 16 tooth 0.5″ diameter hollow spline drive
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Mid Drive
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Pusher -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FlexMove Alpine Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
90 and 180 Degree Corner Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details