Dorner Manufacturing Corp. AquaGard GT Conveyors

Description
Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering Smooth frame design for ease of cleaning Capable of multiple curves as well as inclines and declines on a single conveyor Bolt together construction for modularity and future add-ons All standard modules are pre-engineered and parts stocked for the shortest lead time Innovative transfer options Powered transfers, mini rollers, or dead plate Standard tails side-to-side transfer Flush side transfers Inline transfers for high-speed stable transfers Bottom or side-mounted motor options General Specifications 300 stainless-steel construction All materials are FDA-approved plastics or stainless-steel Chain widths: 83 mm (3.25″) 115 mm (4.5″) 191 mm (7.5″) 305 mm (12″) Lengths up to 25,000 mm (82 ft) in 5 mm increments Load capacity to 317 kg (700 lbs) Speeds up to 222 ft/min Curves & Plain Bends: 83 mm (3.25″) conveyor widths – 457 mm (18″) radius All other widths – 610 mm (24″) radius 45°, 90°, & 180° angles Fully adjustable incline/decline knuckle modules up to ± 30° Welded 7ga stainless-steel stands Open frame design for easy cleaning Standard angle adjustment stands with leveling adjustment of ± 51 mm (2″) Option for outriggers or flush mounting Single or double roll guiding with tool or tool-less adjustment options Features D-shape profile with stainless-steel backing for added rigidity Features: Long Conveyor Runs Fast Belt Speeds Inclines/Declines Best Product Transfers Ships in Sub Assemblies Compact Drive Module Pinch Free & Finger Safe Design Customizable options including: Ceiling mount Drip pans Dust covers
Request a Quote Datasheet
Description
Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering Smooth frame design for ease of cleaning Capable of multiple curves as well as inclines and declines on a single conveyor Bolt together construction for modularity and future add-ons All standard modules are pre-engineered and parts stocked for the shortest lead time Innovative transfer options Powered transfers, mini rollers, or dead plate Standard tails side-to-side transfer Flush side transfers Inline transfers for high-speed stable transfers Bottom or side-mounted motor options General Specifications 300 stainless-steel construction All materials are FDA-approved plastics or stainless-steel Chain widths: 83 mm (3.25″) 115 mm (4.5″) 191 mm (7.5″) 305 mm (12″) Lengths up to 25,000 mm (82 ft) in 5 mm increments Load capacity to 317 kg (700 lbs) Speeds up to 222 ft/min Curves & Plain Bends: 83 mm (3.25″) conveyor widths – 457 mm (18″) radius All other widths – 610 mm (24″) radius 45°, 90°, & 180° angles Fully adjustable incline/decline knuckle modules up to ± 30° Welded 7ga stainless-steel stands Open frame design for easy cleaning Standard angle adjustment stands with leveling adjustment of ± 51 mm (2″) Option for outriggers or flush mounting Single or double roll guiding with tool or tool-less adjustment options Features D-shape profile with stainless-steel backing for added rigidity Features: Long Conveyor Runs Fast Belt Speeds Inclines/Declines Best Product Transfers Ships in Sub Assemblies Compact Drive Module Pinch Free & Finger Safe Design Customizable options including: Ceiling mount Drip pans Dust covers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
AquaGard GT Conveyors
AquaGard GT Conveyors
Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering Smooth frame design for ease of cleaning Capable of multiple curves as well as inclines and declines on a single conveyor Bolt together construction for modularity and future add-ons All standard modules are pre-engineered and parts stocked for the shortest lead time Innovative transfer options Powered transfers, mini rollers, or dead plate Standard tails side-to-side transfer Flush side transfers Inline transfers for high-speed stable transfers Bottom or side-mounted motor options General Specifications 300 stainless-steel construction All materials are FDA-approved plastics or stainless-steel Chain widths: 83 mm (3.25″) 115 mm (4.5″) 191 mm (7.5″) 305 mm (12″) Lengths up to 25,000 mm (82 ft) in 5 mm increments Load capacity to 317 kg (700 lbs) Speeds up to 222 ft/min Curves & Plain Bends: 83 mm (3.25″) conveyor widths – 457 mm (18″) radius All other widths – 610 mm (24″) radius 45°, 90°, & 180° angles Fully adjustable incline/decline knuckle modules up to ± 30° Welded 7ga stainless-steel stands Open frame design for easy cleaning Standard angle adjustment stands with leveling adjustment of ± 51 mm (2″) Option for outriggers or flush mounting Single or double roll guiding with tool or tool-less adjustment options Features D-shape profile with stainless-steel backing for added rigidity Features: Long Conveyor Runs Fast Belt Speeds Inclines/Declines Best Product Transfers Ships in Sub Assemblies Compact Drive Module Pinch Free & Finger Safe Design Customizable options including: Ceiling mount Drip pans Dust covers

Benefits of AquaGard GT Conveyor:

  • Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering
  • Smooth frame design for ease of cleaning
  • Capable of multiple curves as well as inclines and declines on a single conveyor
  • Bolt together construction for modularity and future add-ons
  • All standard modules are pre-engineered and parts stocked for the shortest lead time
  • Innovative transfer options
    • Powered transfers, mini rollers, or dead plate
    • Standard tails side-to-side transfer
    • Flush side transfers
    • Inline transfers for high-speed stable transfers
  • Bottom or side-mounted motor options

General Specifications

  • 300 stainless-steel construction
  • All materials are FDA-approved plastics or stainless-steel
  • Chain widths:
    • 83 mm (3.25″)
    • 115 mm (4.5″)
    • 191 mm (7.5″)
    • 305 mm (12″)
  • Lengths up to 25,000 mm (82 ft) in 5 mm increments
  • Load capacity to 317 kg (700 lbs)
  • Speeds up to 222 ft/min
  • Curves & Plain Bends:
    • 83 mm (3.25″) conveyor widths – 457 mm (18″) radius
    • All other widths – 610 mm (24″) radius
    • 45°, 90°, & 180° angles
  • Fully adjustable incline/decline knuckle modules up to ± 30°
  • Welded 7ga stainless-steel stands
    • Open frame design for easy cleaning
    • Standard angle adjustment stands with leveling adjustment of ± 51 mm (2″)
    • Option for outriggers or flush mounting
  • Single or double roll guiding with tool or tool-less adjustment options
    • Features D-shape profile with stainless-steel backing for added rigidity

Features:

  • Long Conveyor Runs
  • Fast Belt Speeds
  • Inclines/Declines
  • Best Product Transfers
  • Ships in Sub Assemblies
  • Compact Drive Module
  • Pinch Free & Finger Safe Design
  • Customizable options including:
    • Ceiling mount
    • Drip pans
    • Dust covers
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name AquaGard GT Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
Speed 299 ft/min (152 cm/sec)
View Details
FlexMove Wedge Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 171 ft/min (86.87 cm/sec)
View Details
3200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
Vertical Bend Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details