Dorner Manufacturing Corp. ERT250

Description
Benefits of Edge Roller Technology (ERT) 250 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for medium & heavy load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Large & medium assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Automotive Assembly Electronic & Consumer Goods Assembly Appliance Manufacturing Sizes & Measurements 120 mm to 960 mm wide 150 mm long tray minimum 38 mm diameter rollers on 50 mm centers Loads & Speeds Loads: up to 114 kg (250 lbs) per pallet or tray Up to 6.8 kg (15 lbs) per roller Speeds: up to 37 m/min (121 ft/min) Pallets 320 to 800 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Optional pin tracking ball bearings for corner conveyors Zone & Slip Roller Technology Non-contact zone control eliminates pallet stops and costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced without affecting the remaining portion of the conveyor Easily Reconfigurable Gears, drive shaft, and gearmotor can be repositioned in the field Lower gears can be removed and gearmotor added to create new zones The drive shaft can be moved to any roller zone and relocated to the lower height for added product clearance Patent Pending Gearbox Drive Design Durable, linear gearbox design provides a robust and flexible method of driven rollers Reversible motors for assembly automation 50 watt, 3.5 amp, low voltage brushless DC motors save space and provide improved efficiency All motor controllers are Ethernet IP, Modbus TCP or PROFINET for easy of control logic, wiring and communication
Request a Quote Datasheet
Description
Benefits of Edge Roller Technology (ERT) 250 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for medium & heavy load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Large & medium assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Automotive Assembly Electronic & Consumer Goods Assembly Appliance Manufacturing Sizes & Measurements 120 mm to 960 mm wide 150 mm long tray minimum 38 mm diameter rollers on 50 mm centers Loads & Speeds Loads: up to 114 kg (250 lbs) per pallet or tray Up to 6.8 kg (15 lbs) per roller Speeds: up to 37 m/min (121 ft/min) Pallets 320 to 800 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Optional pin tracking ball bearings for corner conveyors Zone & Slip Roller Technology Non-contact zone control eliminates pallet stops and costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced without affecting the remaining portion of the conveyor Easily Reconfigurable Gears, drive shaft, and gearmotor can be repositioned in the field Lower gears can be removed and gearmotor added to create new zones The drive shaft can be moved to any roller zone and relocated to the lower height for added product clearance Patent Pending Gearbox Drive Design Durable, linear gearbox design provides a robust and flexible method of driven rollers Reversible motors for assembly automation 50 watt, 3.5 amp, low voltage brushless DC motors save space and provide improved efficiency All motor controllers are Ethernet IP, Modbus TCP or PROFINET for easy of control logic, wiring and communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERT250 -  - Dorner Manufacturing Corp.
Hartland, WI, United States
ERT250
ERT250
Benefits of Edge Roller Technology (ERT) 250 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for medium & heavy load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Large & medium assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Automotive Assembly Electronic & Consumer Goods Assembly Appliance Manufacturing Sizes & Measurements 120 mm to 960 mm wide 150 mm long tray minimum 38 mm diameter rollers on 50 mm centers Loads & Speeds Loads: up to 114 kg (250 lbs) per pallet or tray Up to 6.8 kg (15 lbs) per roller Speeds: up to 37 m/min (121 ft/min) Pallets 320 to 800 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Optional pin tracking ball bearings for corner conveyors Zone & Slip Roller Technology Non-contact zone control eliminates pallet stops and costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced without affecting the remaining portion of the conveyor Easily Reconfigurable Gears, drive shaft, and gearmotor can be repositioned in the field Lower gears can be removed and gearmotor added to create new zones The drive shaft can be moved to any roller zone and relocated to the lower height for added product clearance Patent Pending Gearbox Drive Design Durable, linear gearbox design provides a robust and flexible method of driven rollers Reversible motors for assembly automation 50 watt, 3.5 amp, low voltage brushless DC motors save space and provide improved efficiency All motor controllers are Ethernet IP, Modbus TCP or PROFINET for easy of control logic, wiring and communication

Benefits of Edge Roller Technology (ERT) 250 Conveyor

Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for medium & heavy load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms.

*To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.


Best For:

  • Pallet & tray handling
  • No & low back pressure accumulation
  • Cleanroom applications
  • Large & medium assembly automation
  • Medical Product Manufacturing
  • Packaging
  • Medical Device Manufacturing
  • Automotive Assembly
  • Electronic & Consumer Goods Assembly
  • Appliance Manufacturing

Sizes & Measurements

  • 120 mm to 960 mm wide
  • 150 mm long tray minimum
  • 38 mm diameter rollers on 50 mm centers

Loads & Speeds

  • Loads: up to 114 kg (250 lbs) per pallet or tray
  • Up to 6.8 kg (15 lbs) per roller
  • Speeds: up to 37 m/min (121 ft/min)

Pallets

  • 320 to 800 mm pallets
  • Static conductive HPDE skirt
  • Proximity sensor pick-up on side and bottom
  • Optional pin tracking ball bearings for corner conveyors

Zone & Slip Roller Technology

  • Non-contact zone control eliminates pallet stops and costly pneumatic valves
  • Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops
  • Individual rollers can be replaced without affecting the remaining portion of the conveyor

Easily Reconfigurable

  • Gears, drive shaft, and gearmotor can be repositioned in the field
  • Lower gears can be removed and gearmotor added to create new zones
  • The drive shaft can be moved to any roller zone and relocated to the lower height for added product clearance

Patent Pending Gearbox Drive Design

  • Durable, linear gearbox design provides a robust and flexible method of driven rollers
  • Reversible motors for assembly automation
  • 50 watt, 3.5 amp, low voltage brushless DC motors save space and provide improved efficiency
  • All motor controllers are Ethernet IP, Modbus TCP or PROFINET for easy of control logic, wiring and communication
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name ERT250
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

2200 Modular Belt Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
AquaPruf Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 328 ft/min (167 cm/sec)
Features and Options Sanitary
View Details
Positive Drive Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details