Dorner Manufacturing Corp. Pallet Pusher

Description
Specifications Pneumatic pusher with integrated corner conveyor Pallet sizes: see chart below Load capacity: up to 16 kg (35 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT150 Series Transfer Conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers Load capacity: up to 16 kg (35 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 20 mm diameter pneumatic pusher cylinder provided. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided.
Request a Quote Datasheet
Description
Specifications Pneumatic pusher with integrated corner conveyor Pallet sizes: see chart below Load capacity: up to 16 kg (35 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT150 Series Transfer Conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers Load capacity: up to 16 kg (35 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 20 mm diameter pneumatic pusher cylinder provided. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pallet Pusher -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Pallet Pusher
Pallet Pusher
Specifications Pneumatic pusher with integrated corner conveyor Pallet sizes: see chart below Load capacity: up to 16 kg (35 lbs) per pallet Pallet pusher across transfer roller conveyor. No height change required. Includes ERT150 Series Transfer Conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers Load capacity: up to 16 kg (35 lbs) per pallet Up to 37 m/min (121 ft/min) Slip rollers Brushless DC gearmotor and controller 20 mm diameter pneumatic pusher cylinder provided. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided Pusher cylinder includes magnetic piston for position sensing. Sensors not provided.

Specifications

  • Pneumatic pusher with integrated corner conveyor
  • Pallet sizes: see chart below
  • Load capacity: up to 16 kg (35 lbs) per pallet
  • Pallet pusher across transfer roller conveyor. No height change required.
  • Includes ERT150 Series Transfer Conveyor
    • 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers
    • Load capacity: up to 16 kg (35 lbs) per pallet
    • Up to 37 m/min (121 ft/min)
    • Slip rollers
    • Brushless DC gearmotor and controller
  • 20 mm diameter pneumatic pusher cylinder provided. Includes air fittings with integrated flow controls for ¼ inch push in air line. Solenoid valves and plumbing not provided
  • Pusher cylinder includes magnetic piston for position sensing. Sensors not provided.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Pallet Pusher
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

LPZ (Z-Frame) Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Gang Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
View Details
Motorized Pulley -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 270 ft/min (137 cm/sec)
Features and Options Sanitary
View Details
SU 180 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 44 ft/min (22.35 cm/sec)
View Details