Dorner Manufacturing Corp. Straight Cleated

Description
Benefits of 3200 Series Straight Modular Cleated Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet
Description
Benefits of 3200 Series Straight Modular Cleated Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Cleated -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Straight Cleated
Straight Cleated
Benefits of 3200 Series Straight Modular Cleated Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Available in 1″ and 3″ high cleats Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Completely contained belt eliminates catenary sag and reduces pinch points

Benefits of 3200 Series Straight Modular Cleated Belt Conveyors:


General Specifications:

  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 8″ (203 mm) to 24″ (610 mm)
  • Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm)
  • UHMW wear strip belt support
  • One revolution of the drive pulley moves the belt approximately 12″

  • Rigid, 5.6″ (142 mm) high, anodized aluminum frame
  • Available in 1″ and 3″ high cleats
  • Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners
  • Completely contained belt eliminates catenary sag and reduces pinch points
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Straight Cleated
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
3200 Belted Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 1000 lbs (454 kg)
View Details