Dorner Manufacturing Corp. FK 45 mm Aluminum Conveyor

Description
Benefits of FK 45 mm Aluminum Conveyors: FK Series is a compact and neat design for small items and fast transportation. It is also used for twin track application for pallet assembly line. Different Conveyor Chain Types The FK multi-flexing conveyor systems uses a plastic chain that permits horizontal as well as vertical change of direction. In addition to the standard types, several special purpose chains are available. Take a look in the Conveyor Tech Guide available below under Manuals & Literature for all options. Examples of Products Handled Perfume bottles Pharmaceutical bottles.
Request a Quote Datasheet
Description
Benefits of FK 45 mm Aluminum Conveyors: FK Series is a compact and neat design for small items and fast transportation. It is also used for twin track application for pallet assembly line. Different Conveyor Chain Types The FK multi-flexing conveyor systems uses a plastic chain that permits horizontal as well as vertical change of direction. In addition to the standard types, several special purpose chains are available. Take a look in the Conveyor Tech Guide available below under Manuals & Literature for all options. Examples of Products Handled Perfume bottles Pharmaceutical bottles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FK 45 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Hartland, WI, United States
FK 45 mm Aluminum Conveyor
FK 45 mm Aluminum Conveyor
Benefits of FK 45 mm Aluminum Conveyors: FK Series is a compact and neat design for small items and fast transportation. It is also used for twin track application for pallet assembly line. Different Conveyor Chain Types The FK multi-flexing conveyor systems uses a plastic chain that permits horizontal as well as vertical change of direction. In addition to the standard types, several special purpose chains are available. Take a look in the Conveyor Tech Guide available below under Manuals & Literature for all options. Examples of Products Handled Perfume bottles Pharmaceutical bottles.

Benefits of FK 45 mm Aluminum Conveyors:

FK Series is a compact and neat design for small items and fast transportation. It is also used for twin track application for pallet assembly line.

Different Conveyor Chain Types
The FK multi-flexing conveyor systems uses a plastic chain that permits horizontal as well as vertical change of direction. In addition to the standard types, several special purpose chains are available. Take a look in the Conveyor Tech Guide available below under Manuals & Literature for all options.

Examples of Products Handled

  • Perfume bottles
  • Pharmaceutical bottles.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name FK 45 mm Aluminum Conveyor
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

FL 150 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Servo Gearmotor Package -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
View Details
LPZ (Z-frame) Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details