Dorner Manufacturing Corp. Multiple Zone Conveyor

Description
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers 80 mm (3.15 in) to 480 mm (18.9 in) wide Standard pallet widths from 160 mm to 320 mm wide Minimum Zone Length: 128 mm (5.0 in) Maximum Zone Length: 1216 mm (42.9 in) Length increments = 64 mm (2.52 in) Total maximum conveyor length: 3136 mm Load capacity: Up to 16 kg (35 lbs) per pallet / per zone Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low back pressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors. Bi-directional and reversing Gearmotor can be located at multiple locations along length on 128 mm increments Outer frame cover: flush design or flexible dual T-slot options available Clear anodized aluminum framing Electrically conductive polyamide rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet
Description
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers 80 mm (3.15 in) to 480 mm (18.9 in) wide Standard pallet widths from 160 mm to 320 mm wide Minimum Zone Length: 128 mm (5.0 in) Maximum Zone Length: 1216 mm (42.9 in) Length increments = 64 mm (2.52 in) Total maximum conveyor length: 3136 mm Load capacity: Up to 16 kg (35 lbs) per pallet / per zone Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low back pressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors. Bi-directional and reversing Gearmotor can be located at multiple locations along length on 128 mm increments Outer frame cover: flush design or flexible dual T-slot options available Clear anodized aluminum framing Electrically conductive polyamide rollers ISO Class 4 Cleanroom Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Multiple Zone Conveyor
Multiple Zone Conveyor
Specifications Multiple Zone conveyor. Up to 4 zones per conveyor 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers 80 mm (3.15 in) to 480 mm (18.9 in) wide Standard pallet widths from 160 mm to 320 mm wide Minimum Zone Length: 128 mm (5.0 in) Maximum Zone Length: 1216 mm (42.9 in) Length increments = 64 mm (2.52 in) Total maximum conveyor length: 3136 mm Load capacity: Up to 16 kg (35 lbs) per pallet / per zone Up to 37 m/min (121 ft/min) Driven rollers for indexing / zoning and transport applications Slip rollers for low back pressure accumulation Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors. Bi-directional and reversing Gearmotor can be located at multiple locations along length on 128 mm increments Outer frame cover: flush design or flexible dual T-slot options available Clear anodized aluminum framing Electrically conductive polyamide rollers ISO Class 4 Cleanroom Rated

Specifications


  • Multiple Zone conveyor. Up to 4 zones per conveyor
  • 24 mm (0.95 in) diameter rollers on 32 mm (1.26 in) centers
  • 80 mm (3.15 in) to 480 mm (18.9 in) wide
    • Standard pallet widths from 160 mm to 320 mm wide
  • Minimum Zone Length: 128 mm (5.0 in)
  • Maximum Zone Length: 1216 mm (42.9 in)
  • Length increments = 64 mm (2.52 in)
  • Total maximum conveyor length: 3136 mm
  • Load capacity: Up to 16 kg (35 lbs) per pallet / per zone
  • Up to 37 m/min (121 ft/min)

  • Driven rollers for indexing / zoning and transport applications
  • Slip rollers for low back pressure accumulation
  • Brushless DC gearmotor provided for each zone. Controller can drive up to 2 gearmotors.
  • Bi-directional and reversing
  • Gearmotor can be located at multiple locations along length on 128 mm increments
  • Outer frame cover: flush design or flexible dual T-slot options available
  • Clear anodized aluminum framing
  • Electrically conductive polyamide rollers
  • ISO Class 4 Cleanroom Rated
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Multiple Zone Conveyor
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

3200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
Cleated End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details