Dorner Manufacturing Corp. Series Drive

Description
Benefits of 2200 Series Precision Move Series Driven Conveyors Features: Link multiple conveyors with 1 drive Adjustable angle from 0° to 25° Variety of timing belt ratios available 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor Can not be used with cleated belt applications Change belt types on each conveyor Includes tie plates, pulley kit, tension adjustment and guard Maximum number of conveyors = 3 Benefits: Save money by using less drives Pull or close gaps between product Flexibility to create your solution Utilize low, high friction belts, and/or multiple speeds in a single configuration
Request a Quote Datasheet
Description
Benefits of 2200 Series Precision Move Series Driven Conveyors Features: Link multiple conveyors with 1 drive Adjustable angle from 0° to 25° Variety of timing belt ratios available 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor Can not be used with cleated belt applications Change belt types on each conveyor Includes tie plates, pulley kit, tension adjustment and guard Maximum number of conveyors = 3 Benefits: Save money by using less drives Pull or close gaps between product Flexibility to create your solution Utilize low, high friction belts, and/or multiple speeds in a single configuration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Series Drive
Series Drive
Benefits of 2200 Series Precision Move Series Driven Conveyors Features: Link multiple conveyors with 1 drive Adjustable angle from 0° to 25° Variety of timing belt ratios available 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor Can not be used with cleated belt applications Change belt types on each conveyor Includes tie plates, pulley kit, tension adjustment and guard Maximum number of conveyors = 3 Benefits: Save money by using less drives Pull or close gaps between product Flexibility to create your solution Utilize low, high friction belts, and/or multiple speeds in a single configuration

Benefits of 2200 Series Precision Move Series Driven Conveyors


Features:

  • Link multiple conveyors with 1 drive
  • Adjustable angle from 0° to 25°
  • Variety of timing belt ratios available
    • 1:1, 1.27:1, 1.75:1, 2:1 can be used to speed or slow down the conveyor
  • Can not be used with cleated belt applications
  • Change belt types on each conveyor
  • Includes tie plates, pulley kit, tension adjustment and guard
  • Maximum number of conveyors = 3

Benefits:

  • Save money by using less drives
  • Pull or close gaps between product
  • Flexibility to create your solution
  • Utilize low, high friction belts, and/or multiple speeds in a single configuration
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Series Drive
Conveyor Type Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details
Straight Cleated -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
AquaPruf 7600 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details