Dorner Manufacturing Corp. Straight Modular Flat Belt

Description
Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 150 mm (5.9 in) to 1200 mm (47.3 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions One revolution of 99 mm (3.9 in) pitch sprocket moves the belt approximately 305 mm (12.0 in) AquaPruf Ultimate 3A models available.
Request a Quote Datasheet
Description
Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 150 mm (5.9 in) to 1200 mm (47.3 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions One revolution of 99 mm (3.9 in) pitch sprocket moves the belt approximately 305 mm (12.0 in) AquaPruf Ultimate 3A models available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Modular Flat Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Straight Modular Flat Belt
Straight Modular Flat Belt
Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 150 mm (5.9 in) to 1200 mm (47.3 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Continuous TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions One revolution of 99 mm (3.9 in) pitch sprocket moves the belt approximately 305 mm (12.0 in) AquaPruf Ultimate 3A models available.

Specifications

  • Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 150 mm (5.9 in) to 1200 mm (47.3 in)
  • Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in)
  • Continuous TIG Welded 304 Stainless Steel Frame
  • 400 Series Stainless Steel bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Open design with minimal horizontal surfaces
  • Suitable for use in raw food applications
  • Stainless Steel construction for wash down cleaning with caustic solutions
  • One revolution of 99 mm (3.9 in) pitch sprocket moves the belt approximately 305 mm (12.0 in)
  • AquaPruf Ultimate 3A models available.
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Straight Modular Flat Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Infeed Modules -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details