Dorner Manufacturing Corp. ERT150 Pallet Conveyor System

Description
ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Small & light-load assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Electronic & Consumer Goods Assembly Sizes & Measurements 80 mm to 480 mm wide Lengths from 128 mm to 2432 mm ( in 64 mm increments) 24 mm diameter rollers on 32 mm centers Loads & Speeds Loads: up to 16 kg (35 lbs) per pallet or tray Speeds: up to 37 m/min (121 ft/min) Pallets 160 to 320 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Dimensionally compatible with industry standards Zone & Slip Roller Technology Non-contact zone control provides simplified traffic control, eliminating costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced if damaged without affecting the remaining portion of the conveyor No belts, reducing product contact and debris Easily Reconfigurable The drive shaft can be moved to any roller zone Patent Pending Gearbox Drive Design Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers Brushless DC gearmotors and controllers Reversible motors 50 watt, 3.0 amp, low voltage brushless DC motors All motor controllers are Ethernet IP, Modbus TCP or PROFINET
Request a Quote Datasheet
Description
ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Small & light-load assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Electronic & Consumer Goods Assembly Sizes & Measurements 80 mm to 480 mm wide Lengths from 128 mm to 2432 mm ( in 64 mm increments) 24 mm diameter rollers on 32 mm centers Loads & Speeds Loads: up to 16 kg (35 lbs) per pallet or tray Speeds: up to 37 m/min (121 ft/min) Pallets 160 to 320 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Dimensionally compatible with industry standards Zone & Slip Roller Technology Non-contact zone control provides simplified traffic control, eliminating costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced if damaged without affecting the remaining portion of the conveyor No belts, reducing product contact and debris Easily Reconfigurable The drive shaft can be moved to any roller zone Patent Pending Gearbox Drive Design Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers Brushless DC gearmotors and controllers Reversible motors 50 watt, 3.0 amp, low voltage brushless DC motors All motor controllers are Ethernet IP, Modbus TCP or PROFINET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERT150 Pallet Conveyor System -  - Dorner Manufacturing Corp.
Hartland, WI, United States
ERT150 Pallet Conveyor System
ERT150 Pallet Conveyor System
ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms. *To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application. Best For: Pallet & tray handling No & low back pressure accumulation Cleanroom applications Small & light-load assembly automation Medical Product Manufacturing Packaging Medical Device Manufacturing Electronic & Consumer Goods Assembly Sizes & Measurements 80 mm to 480 mm wide Lengths from 128 mm to 2432 mm ( in 64 mm increments) 24 mm diameter rollers on 32 mm centers Loads & Speeds Loads: up to 16 kg (35 lbs) per pallet or tray Speeds: up to 37 m/min (121 ft/min) Pallets 160 to 320 mm pallets Static conductive HPDE skirt Proximity sensor pick-up on side and bottom Dimensionally compatible with industry standards Zone & Slip Roller Technology Non-contact zone control provides simplified traffic control, eliminating costly pneumatic valves Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops Individual rollers can be replaced if damaged without affecting the remaining portion of the conveyor No belts, reducing product contact and debris Easily Reconfigurable The drive shaft can be moved to any roller zone Patent Pending Gearbox Drive Design Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers Brushless DC gearmotors and controllers Reversible motors 50 watt, 3.0 amp, low voltage brushless DC motors All motor controllers are Ethernet IP, Modbus TCP or PROFINET

ERT150 Pallet Conveyor System

Benefits of Edge Roller Technology (ERT) 150 Conveyor

Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller design and are ISO Class 4 verified* for cleanrooms.

*To verify clean room requirements, an unloaded base conveyor was tested and did not generate particulate that would be beyond the specified standards. However, the verification does not provide assurance that any or all applications will meet this requirement. Application testing is recommended to ensure clean room standards are being met. Dorner takes no responsibility in the clean room performance of the final conveyor or application.


Best For:

  • Pallet & tray handling
  • No & low back pressure accumulation
  • Cleanroom applications
  • Small & light-load assembly automation
  • Medical Product Manufacturing
  • Packaging
  • Medical Device Manufacturing
  • Electronic & Consumer Goods Assembly

Sizes & Measurements

  • 80 mm to 480 mm wide
  • Lengths from 128 mm to 2432 mm ( in 64 mm increments)
  • 24 mm diameter rollers on 32 mm centers

Loads & Speeds

  • Loads: up to 16 kg (35 lbs) per pallet or tray
  • Speeds: up to 37 m/min (121 ft/min)

Pallets

  • 160 to 320 mm pallets
  • Static conductive HPDE skirt
  • Proximity sensor pick-up on side and bottom
  • Dimensionally compatible with industry standards

Zone & Slip Roller Technology

  • Non-contact zone control provides simplified traffic control, eliminating costly pneumatic valves
  • Low back pressure slip rollers can be used for full length with conventional pneumatic pallet stops
  • Individual rollers can be replaced if damaged without affecting the remaining portion of the conveyor
  • No belts, reducing product contact and debris

Easily Reconfigurable

  • The drive shaft can be moved to any roller zone

Patent Pending Gearbox Drive Design

  • Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers
  • Brushless DC gearmotors and controllers
  • Reversible motors
  • 50 watt, 3.0 amp, low voltage brushless DC motors
  • All motor controllers are Ethernet IP, Modbus TCP or PROFINET
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name ERT150 Pallet Conveyor System
Conveyor Type Pallet / Puck Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 999 lbs (453 kg)
Speed 299 ft/min (152 cm/sec)
View Details
Single Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
AquaPruf Ultimate Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Features and Options Sanitary; Cleated
View Details