Dorner Manufacturing Corp. FX Series Conveyors

Description
Benefits of FlexMove FX Series Conveyor: Unique, flexible design provides greater flexibility in layout T-slot aluminum frames allows for easy-to-install add-ons and custom design changes Variety of chain tops with features to suit different application needs Heavy Duty Performance Straightforward and compact design maximizes space while minimizing noise, maintenance, and footprint High speeds up to 50 m/min and product loads up to 272 kg Robust single pin chain design with 1/4 turn screw for easy removal anywhere along the length of the straight Stainless Steel center bearing chain design features enhanced turning performance Innovative Offerings: Compact Design Saves Critical Floor Space Infeed and exit sections as short as 460 mm Turn radius of 2X the belt width Innovative bearing chain design allows for up to four curves on a single gearmotor Safest Modular Belt Conveyor in the Industry Chain openings less than 4 mm, even on curves Covered side tabs along the full length of the conveyor rail Contained drive eliminates catenary belt for operator safety Small Parts Transfers – Driven Bridge Option Transfer small parts, as small as 75 mm long in-line Driven rollers provide smooth transfer Provides interface to other large roller conveyors such as spirals or freezers Standard Widths: 152 mm 304 mm 457 mm 609 mm Lengths: Up to 20 m Loads: Up to 272 kg Speeds: Up to 50 meters per minute Applications: Part Handling Tight Spaces Packaging Elevation Changes Accumulation Buffering Complex Configurations Small Part Transfers Long Lengths Curves, Jogs, Incline, Decline
Request a Quote Datasheet
Description
Benefits of FlexMove FX Series Conveyor: Unique, flexible design provides greater flexibility in layout T-slot aluminum frames allows for easy-to-install add-ons and custom design changes Variety of chain tops with features to suit different application needs Heavy Duty Performance Straightforward and compact design maximizes space while minimizing noise, maintenance, and footprint High speeds up to 50 m/min and product loads up to 272 kg Robust single pin chain design with 1/4 turn screw for easy removal anywhere along the length of the straight Stainless Steel center bearing chain design features enhanced turning performance Innovative Offerings: Compact Design Saves Critical Floor Space Infeed and exit sections as short as 460 mm Turn radius of 2X the belt width Innovative bearing chain design allows for up to four curves on a single gearmotor Safest Modular Belt Conveyor in the Industry Chain openings less than 4 mm, even on curves Covered side tabs along the full length of the conveyor rail Contained drive eliminates catenary belt for operator safety Small Parts Transfers – Driven Bridge Option Transfer small parts, as small as 75 mm long in-line Driven rollers provide smooth transfer Provides interface to other large roller conveyors such as spirals or freezers Standard Widths: 152 mm 304 mm 457 mm 609 mm Lengths: Up to 20 m Loads: Up to 272 kg Speeds: Up to 50 meters per minute Applications: Part Handling Tight Spaces Packaging Elevation Changes Accumulation Buffering Complex Configurations Small Part Transfers Long Lengths Curves, Jogs, Incline, Decline
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FX Series Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
FX Series Conveyors
FX Series Conveyors
Benefits of FlexMove FX Series Conveyor: Unique, flexible design provides greater flexibility in layout T-slot aluminum frames allows for easy-to-install add-ons and custom design changes Variety of chain tops with features to suit different application needs Heavy Duty Performance Straightforward and compact design maximizes space while minimizing noise, maintenance, and footprint High speeds up to 50 m/min and product loads up to 272 kg Robust single pin chain design with 1/4 turn screw for easy removal anywhere along the length of the straight Stainless Steel center bearing chain design features enhanced turning performance Innovative Offerings: Compact Design Saves Critical Floor Space Infeed and exit sections as short as 460 mm Turn radius of 2X the belt width Innovative bearing chain design allows for up to four curves on a single gearmotor Safest Modular Belt Conveyor in the Industry Chain openings less than 4 mm, even on curves Covered side tabs along the full length of the conveyor rail Contained drive eliminates catenary belt for operator safety Small Parts Transfers – Driven Bridge Option Transfer small parts, as small as 75 mm long in-line Driven rollers provide smooth transfer Provides interface to other large roller conveyors such as spirals or freezers Standard Widths: 152 mm 304 mm 457 mm 609 mm Lengths: Up to 20 m Loads: Up to 272 kg Speeds: Up to 50 meters per minute Applications: Part Handling Tight Spaces Packaging Elevation Changes Accumulation Buffering Complex Configurations Small Part Transfers Long Lengths Curves, Jogs, Incline, Decline

Benefits of FlexMove FX Series Conveyor:


  • Unique, flexible design provides greater flexibility in layout
    • T-slot aluminum frames allows for easy-to-install add-ons and custom design changes
    • Variety of chain tops with features to suit different application needs
  • Heavy Duty Performance
    • Straightforward and compact design maximizes space while minimizing noise, maintenance, and footprint
    • High speeds up to 50 m/min and product loads up to 272 kg
    • Robust single pin chain design with 1/4 turn screw for easy removal anywhere along the length of the straight
    • Stainless Steel center bearing chain design features enhanced turning performance

Innovative Offerings:

  • Compact Design Saves Critical Floor Space
    • Infeed and exit sections as short as 460 mm
    • Turn radius of 2X the belt width
    • Innovative bearing chain design allows for up to four curves on a single gearmotor
  • Safest Modular Belt Conveyor in the Industry
    • Chain openings less than 4 mm, even on curves
    • Covered side tabs along the full length of the conveyor rail
    • Contained drive eliminates catenary belt for operator safety
  • Small Parts Transfers – Driven Bridge Option
    • Transfer small parts, as small as 75 mm long in-line
    • Driven rollers provide smooth transfer
    • Provides interface to other large roller conveyors
      such as spirals or freezers

Standard Widths:

  • 152 mm
  • 304 mm
  • 457 mm
  • 609 mm

Lengths: Up to 20 m

Loads: Up to 272 kg

Speeds: Up to 50 meters per minute


Applications:

  • Part Handling
  • Tight Spaces
  • Packaging
  • Elevation Changes
  • Accumulation
  • Buffering
  • Complex Configurations
  • Small Part Transfers
  • Long Lengths
  • Curves, Jogs, Incline, Decline
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name FX Series Conveyors
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
View Details
90 and 180 Degree Corner Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Series Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Features and Options Cleated
View Details
Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
Speed 299 ft/min (152 cm/sec)
View Details