Dorner Manufacturing Corp. Center Drive

Description
Benefits of 3200 Series Center Drive Conveyors: General Specifications: Loads up to 1,000 lbs (455 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 99′ (30,175 mm) 16″ (406 mm) of belt take-up 6″ (152 mm) diameter drive pulley turns approximately 18.8″ (479 mm) of belt per revolution Center Drive Module frees up both ends of conveyor for operator and machine interface The Center Drive Module can be easily repositioned along the length of the conveyor Maintenance free pneumatic belt tensioner maintains uniform belt tension (Manual spring tension available)
Request a Quote Datasheet
Description
Benefits of 3200 Series Center Drive Conveyors: General Specifications: Loads up to 1,000 lbs (455 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 99′ (30,175 mm) 16″ (406 mm) of belt take-up 6″ (152 mm) diameter drive pulley turns approximately 18.8″ (479 mm) of belt per revolution Center Drive Module frees up both ends of conveyor for operator and machine interface The Center Drive Module can be easily repositioned along the length of the conveyor Maintenance free pneumatic belt tensioner maintains uniform belt tension (Manual spring tension available)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Center Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Center Drive
Center Drive
Benefits of 3200 Series Center Drive Conveyors: General Specifications: Loads up to 1,000 lbs (455 kg) Belt Speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 99′ (30,175 mm) 16″ (406 mm) of belt take-up 6″ (152 mm) diameter drive pulley turns approximately 18.8″ (479 mm) of belt per revolution Center Drive Module frees up both ends of conveyor for operator and machine interface The Center Drive Module can be easily repositioned along the length of the conveyor Maintenance free pneumatic belt tensioner maintains uniform belt tension (Manual spring tension available)

Benefits of 3200 Series Center Drive Conveyors:


General Specifications:

  • Loads up to 1,000 lbs (455 kg)
  • Belt Speeds up to 600 ft/min (183 m/min)
  • Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm)
  • Conveyor lengths: 4′ (1,219 mm) to 99′ (30,175 mm)
  • 16″ (406 mm) of belt take-up
  • 6″ (152 mm) diameter drive pulley turns approximately 18.8″ (479 mm) of belt per revolution

  • Center Drive Module frees up both ends of conveyor for operator and machine interface
  • The Center Drive Module can be easily repositioned along the length of the conveyor
  • Maintenance free pneumatic belt tensioner maintains uniform belt tension (Manual spring tension available)
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Center Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Rotate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 200 lbs (90.7 kg)
View Details
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
3200 Precision Move Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Speed 518 ft/min (263 cm/sec)
View Details
AquaGard LP Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 50.05 lbs (22.7 kg)
Speed 246 ft/min (125 cm/sec)
View Details