Dorner Manufacturing Corp. Z-Frame Flat Belt

Description
Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 4” (102 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 5° to 30° fixed angle modules in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet
Description
Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 4” (102 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 5° to 30° fixed angle modules in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Frame Flat Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Z-Frame Flat Belt
Z-Frame Flat Belt
Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance Integrate jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to 300 ft/min maximum (91 m/min) Belt widths: 4” (102 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 5° to 30° fixed angle modules in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components

Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor:

  • Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces
  • Hard coat anodized aluminum wear strips located in welded cross members for durable belt support
  • Mount controls and accessories fast with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing
  • Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side
  • Spindle has groove for V-guided belt and optimum performance
  • Integrate jack-screw system in tails for belt take up and easy tracking adjustments
  • The center drive (optional) allows additional clearance on ends when needed
  • Nose bar idler tail (optional) has 1” diameter pulley for small product transfers
  • The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer
  • Roller Transfer Plate (optional) for smooth product transfer in minimal added length
  • Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max

Specifications

  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 300 ft/min maximum (91 m/min)
  • Belt widths: 4” (102 mm) to 24” (610 mm)
  • Total lengths up to 40’ (12,192 mm)
  • 5° to 30° fixed angle modules in 5° increments
  • Wearstrip material is hard coat anodized aluminum

  • One revolution of the drive pulley moves the belt approximately 11”
  • TIG welded 304 Stainless Steel Frame
  • Hard Chrome Coated Bearing with FDA H1 Food Grade Grease
  • FDA approved belting and plastic components
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Z-Frame Flat Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Z-Frame -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 99.22 lbs (45 kg)
View Details
Gang Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
View Details
2200 Modular Belt Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
3200 Series Conveyors with Intralox Activated Roller Belt™ (ARB) Technology -  - Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Roller
Material Conveyed Unit Handling
Speed 151 ft/min (76.67 cm/sec)
View Details