Dorner Manufacturing Corp. Drive Modules

Description
Direct Catenary Drive Module Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Direct Guided Profile Drive Module For use with gravity takeup or fully contained chain Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Optional power transfer available for small part in-line transfer applications Suspended Drive Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Weighted Take-Up Module Provides compact tail for in machine applications Lengths:Minimum = 700 mm (27.56 in) Uses weighted idler roller and sight gauge for belt take-up Take-up module should be located within 2 m (78 in) of discharge end Please see Engineering Manual for more information
Request a Quote Datasheet
Description
Direct Catenary Drive Module Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Direct Guided Profile Drive Module For use with gravity takeup or fully contained chain Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Optional power transfer available for small part in-line transfer applications Suspended Drive Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Weighted Take-Up Module Provides compact tail for in machine applications Lengths:Minimum = 700 mm (27.56 in) Uses weighted idler roller and sight gauge for belt take-up Take-up module should be located within 2 m (78 in) of discharge end Please see Engineering Manual for more information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Modules -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Drive Modules
Drive Modules
Direct Catenary Drive Module Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Direct Guided Profile Drive Module For use with gravity takeup or fully contained chain Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Side mount sealed gearmotors can be in position 1, 2 or 3 Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Optional power transfer available for small part in-line transfer applications Suspended Drive Lengths: Minimum = 481mm (1.58ft) Maximum = 25 m (95 ft) Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for belt take-up Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors Weighted Take-Up Module Provides compact tail for in machine applications Lengths:Minimum = 700 mm (27.56 in) Uses weighted idler roller and sight gauge for belt take-up Take-up module should be located within 2 m (78 in) of discharge end Please see Engineering Manual for more information

Direct Catenary Drive Module

  • Lengths:
    • Minimum = 481mm (1.58ft)
    • Maximum = 25 m (95 ft)
    • Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory)
  • Drive Sprocket:
    • 65 mm = 16 tooth
    • 105 mm and 150 mm = 12 tooth
  • Pitch Diameter:
    • 45 & 65 mm = 129 mm (5.093 in)
    • 85, 180 & 260 mm = 128 mm (5.038 in)
    • 105 mm and 150 mm = 136 mm (5.336 in)
    • Maximum incline or decline = 7°
  • 3/4” and 20 mm Drive Shafts available
  • Uses catenary loop for belt take-up
  • Side mount sealed gearmotors can be in position 1, 2 or 3
  • Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors

Direct Guided Profile Drive Module

  • For use with gravity takeup or fully contained chain
  • Lengths:
    • Minimum = 481mm (1.58ft)
    • Maximum = 25 m (95 ft)
    • Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory)
  • Drive Sprocket:
    • 65 mm = 16 tooth
    • 105 mm and 150 mm = 12 tooth
  • Pitch Diameter:
    • 45 & 65 mm = 129 mm (5.093 in)
    • 85, 180 & 260 mm = 128 mm (5.038 in)
    • 105 mm and 150 mm = 136 mm (5.336 in)
      Maximum incline or decline = 7°
  • 3/4” and 20 mm Drive Shafts available
  • Side mount sealed gearmotors can be in position 1, 2 or 3
  • Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors
  • Optional power transfer available for small part in-line transfer applications

Suspended Drive

  • Lengths:
    • Minimum = 481mm (1.58ft)
    • Maximum = 25 m (95 ft)
    • Minimum tail only (knuckle modules, and plain bend corner) = 329 mm (1.08 ft) (contact factory)
  • Drive Sprocket:
    • 65 mm = 16 tooth
    • 105 mm and 150 mm = 12 tooth
  • Pitch Diameter:
    • 45 & 65 mm = 129 mm (5.093 in)
    • 85, 180 & 260 mm = 128 mm (5.038 in)
    • 105 mm and 150 mm = 136 mm (5.336 in)
      Maximum incline or decline = 7°
  • 3/4” and 20 mm Drive Shafts available
  • Uses catenary loop for belt take-up
  • Optional 20mm diameter x 1.5 in long dual output shaft for common driven conveyors

Weighted Take-Up Module

  • Provides compact tail for in machine applications
  • Lengths:Minimum = 700 mm (27.56 in)
  • Uses weighted idler roller and sight gauge for belt take-up
  • Take-up module should be located within 2 m (78 in) of discharge end

Please see Engineering Manual for more information

Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Drive Modules
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 14.99 lbs (6.8 kg)
View Details
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Bulk Materials; Unit Handling
Speed 100 ft/min (50.8 cm/sec)
Features and Options Sanitary
View Details
ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details
Low Profile Z-Frame (LPZ) -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 50.72 lbs (23 kg)
View Details