Dorner Manufacturing Corp. End Drive

Description
Benefits of 2200 Modular Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet
Description
Benefits of 2200 Modular Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 2200 Modular Belt End Drive Specifications Loads up to 150 lbs (68 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 3″ (76 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm) 12 mm diameter integral drive shaft Fully encapsulated in frame belt return Belt Options Micropitch (General Purpose) Belts 0.33″ (8 mm) micropitch modular belt 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution Metalworking Belts 0.60″ (15 mm) pitch modular belt 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution

Benefits of 2200 Modular Belt End Drive


Specifications

  • Loads up to 150 lbs (68 kg)
  • Belt speeds up to 250 ft/min (76 m/min)
  • Belt widths: 3″ (76 mm) to 24″ (610 mm)
  • Conveyor lengths: 18″ (457 mm) to 30′ (9,144 mm)
  • 12 mm diameter integral drive shaft
  • Fully encapsulated in frame belt return

Belt Options

Micropitch (General Purpose) Belts

  • 0.33″ (8 mm) micropitch modular belt
  • 1.70″ (43.2 mm) pitch diameter 17 tooth drive pulley turns approximately 5.35″ (136 mm) of belt per revolution

Metalworking Belts

  • 0.60″ (15 mm) pitch modular belt
  • 1.88″ (47.8 mm) pitch diameter 10 tooth drive pulley turns approximately 5.91″ (150 mm) of belt per revolution
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Conveyor Type Belt; Low Profile
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Z-Frame Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
2200 Belted Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 119 lbs (54 kg)
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details