Dorner Manufacturing Corp. Straight Modular Cleated Belt

Description
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Cleat heights from 25 mm (1 in) to 75 mm (3 in) Optional tip-up tail Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Cleat heights from 25 mm (1 in) to 75 mm (3 in) Optional tip-up tail Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Straight Modular Cleated Belt
Straight Modular Cleated Belt
Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor: Tip-up Tails for access inside conveyor for cleaning and maintenance Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products Minimal horizontal surfaces for easy to clean sanitary surfaces Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long Side & bottom mount motor package for application flexibility Robust open leg support stands with 7 gauge welded stainless steel Specifications Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft) Belt speeds up to 78.6 m/min (260 ft/min) Belt widths: 203 mm (8 in) to 610 mm (24 in) Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in) Cleat heights from 25 mm (1 in) to 75 mm (3 in) Optional tip-up tail Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Features & Benefits of 7350 AquaGard Straight Modular Flat Belt Conveyor:

  • Tip-up Tails for access inside conveyor for cleaning and maintenance
  • Flat sides allow for flexibility when mounting accessories, interfacing with other equipment or transferring products
  • Minimal horizontal surfaces for easy to clean sanitary surfaces
  • Micropitch powered transfer for end transfer of product as small as 75 mm (3 in) long
  • Side & bottom mount motor package for application flexibility
  • Robust open leg support stands with 7 gauge welded stainless steel

Specifications

  • Loads up to 341 kg (750 lbs) or 98 kg/sq m (20 lbs/sq ft)
  • Belt speeds up to 78.6 m/min (260 ft/min)
  • Belt widths: 203 mm (8 in) to 610 mm (24 in)
  • Conveyor lengths: 915 mm (36 in) to 25000 mm (984 in)
  • Cleat heights from 25 mm (1 in) to 75 mm (3 in)
  • Optional tip-up tail

  • Bolt-together 304 Stainless Steel Frame
  • Hard chrome coated bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Open design with minimal horizontal surfaces
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Straight Modular Cleated Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
AquaPruf 7400 Förderbänder -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
View Details
ERT250 -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 250 lbs (113 kg)
View Details