Dorner Manufacturing Corp. AquaPruf VBT Conveyors

Description
Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This vertical belt technology is used for elevating bulk products like vegetables and fruits, popcorn, grains and nuts, pet food, pharmaceuticals, and small packages. As a sanitary, vertical conveyor belt system, it’s ideal for food, pharmaceutical, chemical industries, and all sanitary environments as it carries out a wide range of applications. The belt technology is built for steep and vertical inclines, as well as bulk material handling, food process, and as a washdown conveyor, is easy to clean. Applications Elevation for walk-through Hopper feeding Weigh scale feeding Sanitary environments Open Frame/Tool-Less Sanitary Design Continuous TIG Welded 304 stainless steel frame #4 Polish on all surfaces Open frame and tool-less design for ease of cleaning Drive Gearmotor located on main column outside food drop zone Staggered Sidewall Belt Staggered Sidewall Belt provides 15% more pocket capacity than traditional sidewall belt Self-Releasing Sidewall improves product release Consistent RF Bonded Staggered Sidewall with 80% less bond area Staggered Sidewall can be individually and easily repaired if damaged Clean-through Side Wall Design improves clean-ability and reduces cleaning time and water usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length = 20″ Maximum length = 72″ Length increments = 1/8″ Heights Minimum TOB height = 16″ Maximum TOB height = 240″ Height increments = 1/8″ Widths 12″-24″ 2″ increments Speeds Belt Speed up to 100 ft/min Belting Solid Urethane Belting with 2″ pitch positive drive lugs 3.5″ Tall RF welded scoop cleat 3.5″ tall RF welded staggered sidewall Pocket Spacing Minimum = 6″ Maximum = 18″ Spacing Increments = 2″
Request a Quote Datasheet
Description
Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This vertical belt technology is used for elevating bulk products like vegetables and fruits, popcorn, grains and nuts, pet food, pharmaceuticals, and small packages. As a sanitary, vertical conveyor belt system, it’s ideal for food, pharmaceutical, chemical industries, and all sanitary environments as it carries out a wide range of applications. The belt technology is built for steep and vertical inclines, as well as bulk material handling, food process, and as a washdown conveyor, is easy to clean. Applications Elevation for walk-through Hopper feeding Weigh scale feeding Sanitary environments Open Frame/Tool-Less Sanitary Design Continuous TIG Welded 304 stainless steel frame #4 Polish on all surfaces Open frame and tool-less design for ease of cleaning Drive Gearmotor located on main column outside food drop zone Staggered Sidewall Belt Staggered Sidewall Belt provides 15% more pocket capacity than traditional sidewall belt Self-Releasing Sidewall improves product release Consistent RF Bonded Staggered Sidewall with 80% less bond area Staggered Sidewall can be individually and easily repaired if damaged Clean-through Side Wall Design improves clean-ability and reduces cleaning time and water usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length = 20″ Maximum length = 72″ Length increments = 1/8″ Heights Minimum TOB height = 16″ Maximum TOB height = 240″ Height increments = 1/8″ Widths 12″-24″ 2″ increments Speeds Belt Speed up to 100 ft/min Belting Solid Urethane Belting with 2″ pitch positive drive lugs 3.5″ Tall RF welded scoop cleat 3.5″ tall RF welded staggered sidewall Pocket Spacing Minimum = 6″ Maximum = 18″ Spacing Increments = 2″
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Hartland, WI, United States
AquaPruf VBT Conveyors
AquaPruf VBT Conveyors
Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor: Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT. This vertical belt technology is used for elevating bulk products like vegetables and fruits, popcorn, grains and nuts, pet food, pharmaceuticals, and small packages. As a sanitary, vertical conveyor belt system, it’s ideal for food, pharmaceutical, chemical industries, and all sanitary environments as it carries out a wide range of applications. The belt technology is built for steep and vertical inclines, as well as bulk material handling, food process, and as a washdown conveyor, is easy to clean. Applications Elevation for walk-through Hopper feeding Weigh scale feeding Sanitary environments Open Frame/Tool-Less Sanitary Design Continuous TIG Welded 304 stainless steel frame #4 Polish on all surfaces Open frame and tool-less design for ease of cleaning Drive Gearmotor located on main column outside food drop zone Staggered Sidewall Belt Staggered Sidewall Belt provides 15% more pocket capacity than traditional sidewall belt Self-Releasing Sidewall improves product release Consistent RF Bonded Staggered Sidewall with 80% less bond area Staggered Sidewall can be individually and easily repaired if damaged Clean-through Side Wall Design improves clean-ability and reduces cleaning time and water usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length = 20″ Maximum length = 72″ Length increments = 1/8″ Heights Minimum TOB height = 16″ Maximum TOB height = 240″ Height increments = 1/8″ Widths 12″-24″ 2″ increments Speeds Belt Speed up to 100 ft/min Belting Solid Urethane Belting with 2″ pitch positive drive lugs 3.5″ Tall RF welded scoop cleat 3.5″ tall RF welded staggered sidewall Pocket Spacing Minimum = 6″ Maximum = 18″ Spacing Increments = 2″

Benefits of AquaPruf 7600 (VBT) Vertical Belt Technology Conveyor:

Our sanitary incline conveyor technology will save your facility both time and money. Here at Dorner, we have only FDA approved belting and plastic components in our AquaPruf series, including the VBT.

This vertical belt technology is used for elevating bulk products like vegetables and fruits, popcorn, grains and nuts, pet food, pharmaceuticals, and small packages. As a sanitary, vertical conveyor belt system, it’s ideal for food, pharmaceutical, chemical industries, and all sanitary environments as it carries out a wide range of applications.

The belt technology is built for steep and vertical inclines, as well as bulk material handling, food process, and as a washdown conveyor, is easy to clean.


Applications

  • Elevation for walk-through
  • Hopper feeding
  • Weigh scale feeding
  • Sanitary environments

Open Frame/Tool-Less Sanitary Design

  • Continuous TIG Welded 304 stainless steel frame
  • #4 Polish on all surfaces
  • Open frame and tool-less design for ease of cleaning
  • Drive Gearmotor located on main column outside food drop zone

Staggered Sidewall Belt

  • Staggered Sidewall Belt provides 15% more pocket capacity than traditional sidewall belt
  • Self-Releasing Sidewall improves product release
  • Consistent RF Bonded Staggered Sidewall with 80% less bond area
  • Staggered Sidewall can be individually and easily repaired if damaged
  • Clean-through Side Wall Design improves clean-ability and reduces cleaning time and water usage

Quick Belt Change

  • Quick Change open-frame design allows belt change in approximately 20 minutes
  • Tool-less removal of idlers and belt supports
  • Loose belt drops down main column
  • No belt tensioning needed

Sizes

  • Lengths – Infeed and Exit
    • Minimum length = 20″
    • Maximum length = 72″
    • Length increments = 1/8″
  • Heights
    • Minimum TOB height = 16″
    • Maximum TOB height = 240″
    • Height increments = 1/8″
  • Widths
    • 12″-24″
    • 2″ increments

Speeds

  • Belt Speed up to 100 ft/min

Belting

  • Solid Urethane Belting with 2″ pitch positive drive lugs
  • 3.5″ Tall RF welded scoop cleat
  • 3.5″ tall RF welded staggered sidewall
  • Pocket Spacing
    • Minimum = 6″
    • Maximum = 18″
    • Spacing Increments = 2″
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name AquaPruf VBT Conveyors
Material Conveyed Bulk Materials; Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

AquaGard 7350 Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
Features and Options Sanitary; Cleated
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 999 lbs (453 kg)
Speed 299 ft/min (152 cm/sec)
View Details
Mid Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details