Dorner Manufacturing Corp. Cleated Drive

Description
Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs
Request a Quote Datasheet
Description
Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleated Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Cleated Drive
Cleated Drive
Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs

Benefits of 7200 AquaGard Cleated Belt Conveyors


General Specifications

  • Loads up to 60 lbs
  • Belt speeds up to 264 ft/min
  • Belt widths: 1.75″ to 18″
  • Conveyor lengths: 2′ to 18′
  • 11 gauge stainless steel roll formed frame
  • Complete stainless steel construction
  • 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution
  • 1.5″ bottom of frame to top of belt
  • Self-aligning stainless steel sealed bearings with FDA approved solid lubricant
  • Washdown rated gearmotors and controls

Features & Benefits

  • Quick five-minute belt change for increased uptime
  • Rack and pinion for fast single point belt tensioning
  • 304 stainless steel frame, head and tail plates are polished to a #4 finish
  • V-Groove frame with guided belt ensures accurate tracking
  • Wedge-Lok system for impact protection
  • Streamlined design fits where other conveyors do not
  • Low-profile, single piece frame for quick, easy cleaning
  • Quick-clamp rail for easy mounting of bolt-on accessories
  • Optional .25″ thick bottom wiper
  • A variety of FDA approved belting to meet application needs
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Cleated Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Zone Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
AquaGard GT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 699 lbs (317 kg)
Speed 222 ft/min (113 cm/sec)
View Details
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Bulk Materials; Unit Handling
Speed 100 ft/min (50.8 cm/sec)
Features and Options Sanitary
View Details
FlexMove Stainless Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Load Capacity 43.68 lbs/ft (65 g/mm)
Speed 190 ft/min (96.67 cm/sec)
View Details