Dorner Manufacturing Corp. Conveyor Belt Types 54 FDA Sealed Edge

Description
Belt Type: 54 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection
Request a Quote
Description
Belt Type: 54 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
54 FDA Sealed Edge
Conveyor Belt Types 54 FDA Sealed Edge
Belt Type: 54 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Low FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection

Belt Type: 54 FDA Sealed Edge
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: Low
FDA Approved: Yes
Anti Static: Yes
Chemical Resistance: Good
Application: Packaging, Cleanroom, Inspection

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 54 FDA Sealed Edge
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 57 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Nitrile
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 73 Nosebar Belt low friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details