Dorner Manufacturing Corp. Conveyor Belt Types 56 Cut Resistant

Description
Belt Type: 56 Cut Resistant Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Oily Product Release, Metal Stamping, Dimpled Texture
Request a Quote
Description
Belt Type: 56 Cut Resistant Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Oily Product Release, Metal Stamping, Dimpled Texture
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
56 Cut Resistant
Conveyor Belt Types 56 Cut Resistant
Belt Type: 56 Cut Resistant Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Oily Product Release, Metal Stamping, Dimpled Texture

Belt Type: 56 Cut Resistant
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: No
Anti Static: Yes
Chemical Resistance: Good
Application: Oily Product Release, Metal Stamping, Dimpled Texture

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 56 Cut Resistant
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details