Dorner Manufacturing Corp. Conveyor Belt Types 66 Chemical Resistant

Description
Belt Type: 66 Chemical Resistant Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Chemical Resistance: Very Good Application: Cut Resistant, Metal Stamping Applications
Request a Quote
Description
Belt Type: 66 Chemical Resistant Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Chemical Resistance: Very Good Application: Cut Resistant, Metal Stamping Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
66 Chemical Resistant
Conveyor Belt Types 66 Chemical Resistant
Belt Type: 66 Chemical Resistant Surface Material: Polyester V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Medium FDA Approved: Yes Anti Static: Yes Chemical Resistance: Very Good Application: Cut Resistant, Metal Stamping Applications

Belt Type: 66 Chemical Resistant
Surface Material: Polyester
V-guided: Yes
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Medium
FDA Approved: Yes
Anti Static: Yes
Chemical Resistance: Very Good
Application: Cut Resistant, Metal Stamping Applications

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 66 Chemical Resistant
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 56 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide
View Details
Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
Conveyor Belt Types - 73 Nosebar Belt low friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details