Dorner Manufacturing Corp. Conveyor Belt Types 64 High Friction

Description
Belt Type: 64 High Friction Grip Texture Surface Material: PVC V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Dark Green Colored, Rough Top Surface, Product Cushioning, Incline/decline Applications
Request a Quote
Description
Belt Type: 64 High Friction Grip Texture Surface Material: PVC V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Dark Green Colored, Rough Top Surface, Product Cushioning, Incline/decline Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 64 High Friction - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
64 High Friction
Conveyor Belt Types 64 High Friction
Belt Type: 64 High Friction Grip Texture Surface Material: PVC V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Dark Green Colored, Rough Top Surface, Product Cushioning, Incline/decline Applications

Belt Type: 64 High Friction
Grip Texture
Surface Material: PVC
V-guided: Yes
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: Very High
FDA Approved: No
Anti Static: Yes
Chemical Resistance: Poor
Application: Dark Green Colored, Rough Top Surface, Product Cushioning, Incline/decline Applications

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 64 High Friction
Product Name Conveyor Belt Types
Application General Purpose; Inclined Conveying; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details