Dorner Manufacturing Corp. Conveyor Belt Types 06 Static Dissipative

Description
Belt Type: 06 Static Dissipative Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very Low FDA Approved: No Anti Static: Yes Static Conductive: Dissipative Chemical Resistance: Good Application: Electronics Handling
Request a Quote
Description
Belt Type: 06 Static Dissipative Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very Low FDA Approved: No Anti Static: Yes Static Conductive: Dissipative Chemical Resistance: Good Application: Electronics Handling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
06 Static Dissipative
Conveyor Belt Types 06 Static Dissipative
Belt Type: 06 Static Dissipative Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very Low FDA Approved: No Anti Static: Yes Static Conductive: Dissipative Chemical Resistance: Good Application: Electronics Handling

Belt Type: 06 Static Dissipative
Surface Material: Urethane
Carcass Material: Polyester
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: Very Low
FDA Approved: No
Anti Static: Yes
Static Conductive: Dissipative
Chemical Resistance: Good
Application: Electronics Handling

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 06 Static Dissipative
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 69 FDA Encased - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features Anti-Static
View Details