Dorner Manufacturing Corp. Conveyor Belt Types 05 Accumulation

Description
Belt Type: 05 Accumulation Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Accumulation of products
Request a Quote
Description
Belt Type: 05 Accumulation Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Accumulation of products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
05 Accumulation
Conveyor Belt Types 05 Accumulation
Belt Type: 05 Accumulation Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Very Low FDA Approved: Yes Anti Static: Yes Static Conductive: No Chemical Resistance: Good Application: Accumulation of products

Belt Type: 05 Accumulation
Surface Material: Urethane
Carcass Material: Polyester
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Very Low
FDA Approved: Yes
Anti Static: Yes
Static Conductive: No
Chemical Resistance: Good
Application: Accumulation of products

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 05 Accumulation
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 19 Nose bar High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details