Dorner Manufacturing Corp. Conveyor Belt Types 61 Color Contrasting

Description
Belt Type: 61 Color Contrasting Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Low FDA Approved: Yes Chemical Resistance: Good Application: Matte Blue Colored
Request a Quote
Description
Belt Type: 61 Color Contrasting Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Low FDA Approved: Yes Chemical Resistance: Good Application: Matte Blue Colored
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 61 Color Contrasting - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
61 Color Contrasting
Conveyor Belt Types 61 Color Contrasting
Belt Type: 61 Color Contrasting Surface Material: Urethane V-guided: Yes Max. Part Temperature: 212˚F (100˚C) Coefficient of Friction: Low FDA Approved: Yes Chemical Resistance: Good Application: Matte Blue Colored

Belt Type: 61 Color Contrasting
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 212˚F (100˚C)
Coefficient of Friction: Low
FDA Approved: Yes
Chemical Resistance: Good
Application: Matte Blue Colored

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 61 Color Contrasting
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features Anti-Static
View Details