Dorner Manufacturing Corp. Conveyor Belt Types 55 FDA Sealed Edge

Description
Belt Type: 55 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection
Request a Quote
Description
Belt Type: 55 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 55 FDA Sealed Edge - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
55 FDA Sealed Edge
Conveyor Belt Types 55 FDA Sealed Edge
Belt Type: 55 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection

Belt Type: 55 FDA Sealed Edge
Surface Material: Urethane
V-guided: Yes
Max. Part Temperature: 176˚F (80˚C)
Coefficient of Friction: High
FDA Approved: Yes
Anti Static: Yes
Chemical Resistance: Good
Application: Packaging, Cleanroom, Inspection

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 55 FDA Sealed Edge
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details