Dorner Manufacturing Corp. Conveyor Belt Types 59 Color Contrasting

Description
Belt Type: 59 Color Contrasting Surface Material: PVC V-guided: Yes Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Black Colored, Hides Overspray From Ink Jet
Request a Quote
Description
Belt Type: 59 Color Contrasting Surface Material: PVC V-guided: Yes Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Black Colored, Hides Overspray From Ink Jet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
59 Color Contrasting
Conveyor Belt Types 59 Color Contrasting
Belt Type: 59 Color Contrasting Surface Material: PVC V-guided: Yes Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Medium FDA Approved: No Anti Static: Yes Chemical Resistance: Poor Application: Black Colored, Hides Overspray From Ink Jet

Belt Type: 59 Color Contrasting
Surface Material: PVC
V-guided: Yes
Max. Part Temperature: 158˚F (70˚C)
Coefficient of Friction: Medium
FDA Approved: No
Anti Static: Yes
Chemical Resistance: Poor
Application: Black Colored, Hides Overspray From Ink Jet

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 59 Color Contrasting
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details