DigiKey RF Receivers LT5500EGN-ND

Description
- RF Receiver 1.8GHz ~ 2.7GHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet
Description
- RF Receiver 1.8GHz ~ 2.7GHz PCB, Surface Mount 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LT5500EGN-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
LT5500EGN-ND
RF Receivers LT5500EGN-ND
- RF Receiver 1.8GHz ~ 2.7GHz PCB, Surface Mount 24-SSOP

- RF Receiver 1.8GHz ~ 2.7GHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number LT5500EGN-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9371BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - ADF4602BCPZ-RL-ND - DigiKey
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
Package Type 40-VFQFN Exposed Pad, CSP
View Details
RF Receivers - MAX2112ETI+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
View Details