DigiKey RF Transceiver ICs 505-AD9371BBCZ-ND

Description
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9371BBCZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9371BBCZ-ND
RF Transceiver ICs 505-AD9371BBCZ-ND
IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA

IC RF TxRx Only 300MHz ~ 6GHz 196-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9371BBCZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
Bias Current 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 73M1916-IVT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Receivers - 505-HMC6301BG46TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - ADF7021-VBCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 960 MHz
Data Rate 24 kbps
View Details
Modems - ICs and Modules - AD5700-1BCPZ-RL7CT-ND - DigiKey
Specs
Package Type 24-WFQFN Exposed Pad, CSP
Pins 24 #
View Details