DigiKey RF Transceiver ICs ADF4602BCPZ-RL-ND

Description
IC RF TXRX MULTIBAND 40LFCSP
Request a Quote Datasheet
Description
IC RF TXRX MULTIBAND 40LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ADF4602BCPZ-RL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ADF4602BCPZ-RL-ND
RF Transceiver ICs ADF4602BCPZ-RL-ND
IC RF TXRX MULTIBAND 40LFCSP

IC RF TXRX MULTIBAND 40LFCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ADF4602BCPZ-RL-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - 73M1906B-IVT/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 505-ADRV9006BBCZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 30 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 505-HMC8100LP6JETR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 800 to 4000 MHz
View Details
RF Receivers - 175-MAX2769BETI/V+TTR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details