DigiKey RF Transceiver ICs 505-AD9364BBCZREELTR-ND

Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9364BBCZREELTR-ND
RF Transceiver ICs 505-AD9364BBCZREELTR-ND
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9364BBCZREELTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
Operating Frequency 70 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7023BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details
RF Transceiver ICs - 505-MAX2832ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 2500 MHz
View Details
RF Receivers - 175-MAX2769BETI/V+TDKR-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details