DigiKey RF Receivers MAX2112ETI+TTR-ND

Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2112ETI+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2112ETI+TTR-ND
RF Receivers MAX2112ETI+TTR-ND
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2112ETI+TTR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 175-MAX32690EXEBL+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 505-AD9364BBCZREELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - ADF7022BCPZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 38.4 kbps
View Details
RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details