DigiKey RF Receivers 175-MAX1471ATJ+TTR-ND

Description
- RF Receiver ASK, FSK 315MHz, 434MHz -114dBm PCB, Surface Mount 32-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 315MHz, 434MHz -114dBm PCB, Surface Mount 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 175-MAX1471ATJ+TTR-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver ASK, FSK 315MHz, 434MHz -114dBm PCB, Surface Mount 32-TQFN (5x5)

- RF Receiver ASK, FSK 315MHz, 434MHz -114dBm PCB, Surface Mount 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 175-MAX1471ATJ+TTR-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
Bias Current 7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7021-NBCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 175-MAX32690EXE+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - ADF7023-JBCPZ-RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 902 to 958 MHz
View Details
RF Transceiver ICs - 505-LTC5800HWR-IPMA#PBF-ND - DigiKey
Specs
Device Type Transceiver
Technology 6LoWPAN
Operating Frequency 2400 MHz
View Details