DigiKey RF Receivers MAX2769ETI+-ND

Description
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2769ETI+-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2769ETI+-ND
RF Receivers MAX2769ETI+-ND
- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 1575.42MHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2769ETI+-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 1575 MHz
Bias Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - ADF7020BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 956 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - ADF7020-1BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 80 to 650 MHz
View Details
RF Transceiver ICs - 175-MAX32655GWJ+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Receivers - 505-MAX41473GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details