DigiKey RF Transceiver ICs 505-ADF7030-1BCPZN-RLDKR-ND

Description
IC RF TXRX+MCU 802.15.4 40LFCSP
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 40LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 40LFCSP

IC RF TXRX+MCU 802.15.4 40LFCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-ADF7030-1BCPZN-RLDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
Data Rate 360 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9364BBCZREELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 62-GT-9001-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1559 to 1606 MHz
View Details
RF Transceiver ICs - 505-LTC5800IWR-IPMA#PBF-ND - DigiKey
Specs
Device Type Transceiver
Technology 6LoWPAN
Operating Frequency 2400 MHz
View Details
Telecom - 505-HMC728LC3C-ND - DigiKey
Specs
Interface Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-LFCQFN Exposed Pad
View Details