DigiKey RF Transceiver ICs 505-AD9361BBCZ-CSL-ND

Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet
Description
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9361BBCZ-CSL-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9361BBCZ-CSL-ND
RF Transceiver ICs 505-AD9361BBCZ-CSL-ND
IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

IC RF TxRx Only Cellular LTE 70MHz ~ 6GHz 144-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9361BBCZ-CSL-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LTE
Operating Frequency 70 to 6000 MHz
Bias Current 175 to 445 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7242BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details