DigiKey RF Receivers MAX2120CTI+T-ND

Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MAX2120CTI+T-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MAX2120CTI+T-ND
RF Receivers MAX2120CTI+T-ND
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2120CTI+T-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 925 to 2175 MHz
Bias Current 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9988BBPZRL-4D4ACTR-ND - DigiKey
Specs
Device Type Transceiver
Technology CDMA
Operating Frequency 25 to 12000 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RL7DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Transceiver ICs - 505-AD9363ABCZ-REELCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage Other; 1.3V
Operating Frequency 325 to 3800 MHz
View Details
Telecom - 1127-1235-2-ND - DigiKey
Specs
Interface Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-TFCQFN Exposed Pad
View Details