Dexter Research Center, Inc. Thin Film Based Thermopile Detector DR46 Compensated

Description
Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. Internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise compensated rectangular shaped active area in a TO-8 package.
Request a Quote
Description
Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. Internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise compensated rectangular shaped active area in a TO-8 package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
DR46 Compensated
Thin Film Based Thermopile Detector DR46 Compensated
Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. Internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Non-contact temperature measurement, fire detection / suppression. Benefit: High output, low noise compensated rectangular shaped active area in a TO-8 package.

Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. Internal aperture minimizes channel-to-channel crosstalk increasing sensitivity.
Applications: Non-contact temperature measurement, fire detection / suppression.
Benefit: High output, low noise compensated rectangular shaped active area in a TO-8 package.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number DR46 Compensated
Product Name Thin Film Based Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
 - 6M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details