Dexter Research Center, Inc. Silicon Based Thermopile Detector S25 TO-18

Description
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. Applications: Excellent for non-contact temperature measurement when extremely small spot size is a design requirement. Benefit: Small active area, fast time constant in a small package with lower output that has a higher cost.
Request a Quote
Description
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. Applications: Excellent for non-contact temperature measurement when extremely small spot size is a design requirement. Benefit: Small active area, fast time constant in a small package with lower output that has a higher cost.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Dexter, MI, USA
Silicon Based Thermopile Detector
S25 TO-18
Silicon Based Thermopile Detector S25 TO-18
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. Applications: Excellent for non-contact temperature measurement when extremely small spot size is a design requirement. Benefit: Small active area, fast time constant in a small package with lower output that has a higher cost.

Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C.
Applications: Excellent for non-contact temperature measurement when extremely small spot size is a design requirement.
Benefit: Small active area, fast time constant in a small package with lower output that has a higher cost.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number S25 TO-18
Product Name Silicon Based Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details