Dexter Research Center, Inc. Two-Channel Silicon-Based Thermopile ST60 Dual

Description
FeaturesA two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsG as analysis in handheld gas monitors for automotive exhaust, industrial/environme ntal leak detection and air quality monitoring.BenefitLo w cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R Dual version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).
Request a Quote
Description
FeaturesA two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsG as analysis in handheld gas monitors for automotive exhaust, industrial/environme ntal leak detection and air quality monitoring.BenefitLo w cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R Dual version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Dexter, MI, USA
Two-Channel Silicon-Based Thermopile
ST60 Dual
Two-Channel Silicon-Based Thermopile ST60 Dual
FeaturesA two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsG as analysis in handheld gas monitors for automotive exhaust, industrial/environme ntal leak detection and air quality monitoring.BenefitLo w cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R Dual version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Interna l 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).

FeaturesA two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsGas analysis in handheld gas monitors for automotive exhaust, industrial/environmental leak detection and air quality monitoring.BenefitLow cost and small active area size with medium output.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.ST60R Dual version offers a low-cost (20% tolerance) poly-silicon resistor to be used as a PTC thermistor.3.Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options (PDF).

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number ST60 Dual
Product Name Two-Channel Silicon-Based Thermopile
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Single-Channel Silicon-Based Thermopile - Digital ST60 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details