Dexter Research Center, Inc. Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a small TO-18 package. Time constant of 18ms with Nitrogen encapsulation... | |
| Features A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. | |
| Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage, 19.5° FOV... | |
| Features A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. | |
| Features A specially constructed MEMS based thermopile that will withstand operating temperatures of 300°C with Silicon window and 225°C with coated windows*. The reduced height (.090” tall cover) helps minimize... | |
| Features A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated... | |
| Features A thin film-based single element thermopile with the largest active area in our line up at 6.0mm diameter in a large TO-8 package Applications Very large active area and... | |
| Features A thin film-based single element thermopile. The highest output detector in our line-up. Applications Excellent for laser power measurement and can be used for gas analysis. Benefit Highest signal-to-noise... | |
| Features: A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing... | |
| Features: A one-channel compensated thin-film thermopile in a TO-8 package. The active area and compensating element area are 4mm x 0.6mm each. Offers high output with very good signal-to-noise ratio. | |
| Features: A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas. | |
| Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant... | |
| Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a TO-5 package. Delivers a very fast 12ms time constant in... | |
| Features: A single-channel thin film-based thermopile offering very low noise in a compact TO-18 package with a small active area of 0.92mm x 0.4mm. This is one of the lowest... | |
| Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated... | |
| Features: A thin film-based single element thermopile detector that offers the world™s highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/ˆšHz. Applications: Excellent for gas... | |
| Features: A thin-film thermopile in a TO-5 package with an active area of 3.16mm x 0.4mm that offers low noise output. Applications: Non-contact temperature measurement for industrial and medical, including... | |
| Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture... | |
| Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range... | |
| Features A single channel silicon- based thermopile in a TO-5 package that includes integrated electronics which incorporate an industry standard digital SMBus interface. The small active area size is 0.61mm... | |
| Features A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing... | |
| FeaturesA 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity... | |
| FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers... | |
| FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers... | |
| FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector... | |
| FeaturesA thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz.Applicati onsExcellent for gas analysis, fire... | |
| FeaturesA thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can buy... | |
| FeaturesA thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas.ApplicationsExce llent... | |
| FeaturesA two channel silicon- based thermopile in a TO-5 package that includes integrated electronics which incorporate an industry standard digital SMBus interface. Each small active area size is 0.61mm x... | |
| FeaturesA two channel silicon- based thermopile in a TO-5 package that includes integrated electronics which incorporate an industry standard digital SMBus interface. Each small active area size is 1.2mm x... | |
| FeaturesA two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers... | |
| FeaturesA two-channel silicon-based thermopile detector in a TO-8 package. Each active area size is 1.5mm x 1.5mm. Affordable two-channel design with strong output and a very low Temperature Coefficient of... | |
| FeaturesA two-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature... | |
| FeaturesA two-channel thin-film thermopile that offers low noise in a TO-5 package. Each small active area is 2mm x 0.6mm. This is our lowest noise-voltage two-channel detector.Application sSecurity, intrusion detection... |