Dexter Research Center, Inc. Thin Film Based Thermopile Detector M5

Description
FeaturesA thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can buy and provides a time constant 28ms time constant with Argon encapsulation gas.ApplicationsExce llent for non-contact temperature measurement.BenefitS mall active area with medium signal-to-noise ratio.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.3.See Thermopile Configuration Table for more options.
Request a Quote
Description
FeaturesA thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can buy and provides a time constant 28ms time constant with Argon encapsulation gas.ApplicationsExce llent for non-contact temperature measurement.BenefitS mall active area with medium signal-to-noise ratio.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.3.See Thermopile Configuration Table for more options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter, MI, USA
Thin Film Based Thermopile Detector
M5
Thin Film Based Thermopile Detector M5
FeaturesA thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can buy and provides a time constant 28ms time constant with Argon encapsulation gas.ApplicationsExce llent for non-contact temperature measurement.BenefitS mall active area with medium signal-to-noise ratio.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.3.See Thermopile Configuration Table for more options.

FeaturesA thin film-based thermopile offering very low noise and a small 0.5mm diameter active area in a TO-5 package. This is one of the lowest noise thermopiles you can buy and provides a time constant 28ms time constant with Argon encapsulation gas.ApplicationsExcellent for non-contact temperature measurement.BenefitSmall active area with medium signal-to-noise ratio.Options1.See Standard Windows and Filters (PDF) for list of optical filter options2.Internal aperture precisely defines active area for applications with FOV and/or spot size requirements. See Aperture Options (PDF) for available sizes.3.See Thermopile Configuration Table for more options.

Supplier's Site

Technical Specifications

  Dexter Research Center, Inc.
Product Category Sensor Chips
Product Number M5
Product Name Thin Film Based Thermopile Detector
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details