Quality Bearings & Components BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater TB-340650T

Description
BETEX 40 RSD / 40 RSDm Turbo 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-340650T Medium size bench-top or mobile roll-around (RSDm) type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 30/155 mm Max. OD ø: 790 mm Max. width: 315 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 350 kg Max. weight other parts: 250 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet
Description
BETEX 40 RSD / 40 RSDm Turbo 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-340650T Medium size bench-top or mobile roll-around (RSDm) type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 30/155 mm Max. OD ø: 790 mm Max. width: 315 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 350 kg Max. weight other parts: 250 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater - TB-340650T - Quality Bearings & Components
Hicksville, NY, USA
BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater
TB-340650T
BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater TB-340650T
BETEX 40 RSD / 40 RSDm Turbo 8 kVA INDUCTION HEATERS - BENCH-TOP PART NUMBER: TB-340650T Medium size bench-top or mobile roll-around (RSDm) type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 30/155 mm Max. OD ø: 790 mm Max. width: 315 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 350 kg Max. weight other parts: 250 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector

BETEX 40 RSD / 40 RSDm Turbo 8 kVA

INDUCTION HEATERS - BENCH-TOP

PART NUMBER: TB-340650T
Medium size bench-top or mobile roll-around (RSDm) type induction heater with swivel arm for use in the workshop. The TURBO effect only works when the component is in a horizontal position.
Specs:

  • Min. ID Ø: 30/155 mm
  • Max. OD Ø: 790 mm
  • Max. width: 315 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: selection of 5 sizes
  • Max. bearing weight: 350 kg
  • Max. weight other parts: 250 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-340650T
Product Name BETEX 40 RSD / 40 RSDm Turbo 8 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details
Extra Large Industion Heaters - TIH L Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 4.53 to 27.56 inch (115 to 700 mm)
View Details
2 suppliers
BETEX Giant Standard 40, 48, 100 kVA Induction Heater - TB-240600S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 3.35 inch (85 mm)
View Details
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details