Quality Bearings & Components BETEX 24 RLD Turbo 3.6 kVA Induction Heater TB-200600T

Description
BETEX 24 RLD Turbo 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-200600T Portable heater for use in the workshop and on site. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 10 mm Max. OD ø: 350 mm Max. width: 135 mm Automatic demagnetization Automatic power reduction Including 5 yokes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Technical services MRO organization
Datasheet
Description
BETEX 24 RLD Turbo 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-200600T Portable heater for use in the workshop and on site. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 10 mm Max. OD ø: 350 mm Max. width: 135 mm Automatic demagnetization Automatic power reduction Including 5 yokes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Technical services MRO organization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 24 RLD Turbo 3.6 kVA Induction Heater - TB-200600T - Quality Bearings & Components
Hicksville, NY, USA
BETEX 24 RLD Turbo 3.6 kVA Induction Heater
TB-200600T
BETEX 24 RLD Turbo 3.6 kVA Induction Heater TB-200600T
BETEX 24 RLD Turbo 3.6 kVA INDUCTION HEATERS - PORTABLE PART NUMBER: TB-200600T Portable heater for use in the workshop and on site. The TURBO effect only works when the component is in a horizontal position. Specs: Min. ID ø: 10 mm Max. OD ø: 350 mm Max. width: 135 mm Automatic demagnetization Automatic power reduction Including 5 yokes Max. bearing weight: 40 kg Max. weight other parts: 25 kg Applications: Technical services MRO organization

BETEX 24 RLD Turbo 3.6 kVA

INDUCTION HEATERS - PORTABLE

PART NUMBER: TB-200600T
Portable heater for use in the workshop and on site.
The TURBO effect only works when the component is in a horizontal position.
Specs:

  • Min. ID Ø: 10 mm
  • Max. OD Ø: 350 mm
  • Max. width: 135 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Including 5 yokes
  • Max. bearing weight: 40 kg
  • Max. weight other parts: 25 kg

Applications:

  • Technical services
  • MRO organization
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-200600T
Product Name BETEX 24 RLD Turbo 3.6 kVA Induction Heater
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Industion Heaters - TIH 030 Series - SKF/Global
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 0.7874 to 11.81 inch (20 to 300 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details
BETEX Giant Standard 40, 48, 100 kVA Induction Heater - TB-240600S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 3.35 inch (85 mm)
View Details
Adjustable Induction Heaters - EAZ Series - SKF/Global
Specs
Type Other
Min. Bearing ID 2.56 to 5.12 inch (65 to 130 mm)
View Details
2 suppliers