Quality Bearings & Components BETEX Giant Standard 40, 48, 100 kVA Induction Heater TB-240600S

Description
BETEX Giant Standard 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 85/215 mm Max. OD ø: 1400-2500 mm Max. width: 440-990 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 1500-3500 kg Max. weight other parts: 900-2500 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet
Description
BETEX Giant Standard 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 85/215 mm Max. OD ø: 1400-2500 mm Max. width: 440-990 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 1500-3500 kg Max. weight other parts: 900-2500 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Giant Standard 40, 48, 100 kVA Induction Heater - TB-240600S - Quality Bearings & Components
Hicksville, NY, USA
BETEX Giant Standard 40, 48, 100 kVA Induction Heater
TB-240600S
BETEX Giant Standard 40, 48, 100 kVA Induction Heater TB-240600S
BETEX Giant Standard 40, 48, 100 kVA INDUCTION HEATERS - HEAVY-DUTY PART NUMBER: TB-240600S Heavy-duty induction heater. Heating times are subject to the relationship between: - Min. bore and max. outside diameter, width and weight. - Required temperature and material type. - Available power. Note: The technical data is indicative and dependent on the amount of power and type of heater. Specs: Min. ID ø: 85/215 mm Max. OD ø: 1400-2500 mm Max. width: 440-990 mm Automatic demagnetization Automatic power reduction Yokes: selection of 5 sizes Max. bearing weight: 1500-3500 kg Max. weight other parts: 900-2500 kg Applications: Chemical industry Steel industry Paper industry Gearbox manufacturers Machine building Transport sector MRO/OEM sector Wind energy Power plants Mining industry

BETEX Giant Standard 40, 48, 100 kVA

INDUCTION HEATERS - HEAVY-DUTY

PART NUMBER: TB-240600S
Heavy-duty induction heater.
Heating times are subject to the relationship between:
- Min. bore and max. outside diameter, width and weight.
- Required temperature and material type.
- Available power.
Note: The technical data is indicative and dependent on the amount of power and type of heater.
Specs:

  • Min. ID Ø: 85/215 mm
  • Max. OD Ø: 1400-2500 mm
  • Max. width: 440-990 mm
  • Automatic demagnetization
  • Automatic power reduction
  • Yokes: selection of 5 sizes
  • Max. bearing weight: 1500-3500 kg
  • Max. weight other parts: 900-2500 kg

Applications:

  • Chemical industry
  • Steel industry
  • Paper industry
  • Gearbox manufacturers
  • Machine building
  • Transport sector
  • MRO/OEM sector
  • Wind energy
  • Power plants
  • Mining industry
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Bearing Heaters
Product Number TB-240600S
Product Name BETEX Giant Standard 40, 48, 100 kVA Induction Heater
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM PORTABLE - Ludeca, Inc.
Specs
Type Hot Plate
Form Factor Portable
Max. Bearing Weight 22 lbs (9.98 kg)
View Details
Portable Induction Heater - TMBH 1 - SKF/Global
Specs
Type Other
Form Factor Portable
Min. Bearing ID 0.7874 to 3.94 inch (20 to 100 mm)
View Details
2 suppliers
BETEX 40 RMD Turbo 12 kVA - TUV Induction Heater - TB-300170T - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Floor Standing
Min. Bearing ID 2.36 inch (60 mm)
View Details
Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details