SKF/Global Multi-core Industion Heaters TIH MC Series

Description
A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet Suitable for heating large thin section workpieces, such as railway tyres Depending on workpiece, heating capacities of several tonnes can be realised For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating Time mode for heating components other than bearings, allows flexibility in application Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing Unique design allows for custom-made solutions to be quickly and economically produced The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as: Bearings to be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...)
Datasheet
Description
A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet Suitable for heating large thin section workpieces, such as railway tyres Depending on workpiece, heating capacities of several tonnes can be realised For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating Time mode for heating components other than bearings, allows flexibility in application Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing Unique design allows for custom-made solutions to be quickly and economically produced The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as: Bearings to be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-core Industion Heaters - TIH MC Series - SKF/Global
Lansdale, PA, USA
Multi-core Industion Heaters
TIH MC Series
Multi-core Industion Heaters TIH MC Series
A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet Suitable for heating large thin section workpieces, such as railway tyres Depending on workpiece, heating capacities of several tonnes can be realised For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating Time mode for heating components other than bearings, allows flexibility in application Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing Unique design allows for custom-made solutions to be quickly and economically produced The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as: Bearings to be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...)

A flexible heating solution for very large bearings and workpieces

The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions.

  • Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet
  • Suitable for heating large thin section workpieces, such as railway tyres
  • Depending on workpiece, heating capacities of several tonnes can be realised
  • For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference
  • Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time
  • Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety
  • Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating
  • Time mode for heating components other than bearings, allows flexibility in application
  • Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing
  • Unique design allows for custom-made solutions to be quickly and economically produced

The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as:
Bearings to be heated:

  • Bearing designation
  • If new bearing: main dimension and weight (kg)
  • Required temperature (˚C)
  • Mounting frequency (once a day / week / month)

Heater data:

  • Power supply available (V, A and Hz)
  • Present or considered heating method (oven, oil bath, ...)
Supplier's Site Datasheet
Multi-core Industion Heaters - TIH MC Series - SKF/North America
Lansdale, PA, USA
Multi-core Industion Heaters
TIH MC Series
Multi-core Industion Heaters TIH MC Series
A flexible heating solution for very large bearings and workpieces The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions. Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet Suitable for heating large thin section workpieces, such as railway tyres Depending on workpiece, heating capacities of several tonnes can be realised For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating Time mode for heating components other than bearings, allows flexibility in application Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing Unique design allows for custom-made solutions to be quickly and economically produced The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as: Bearings to be heated: Bearing designation If new bearing: main dimension and weight (kg) Required temperature (˚C) Mounting frequency (once a day / week / month) Heater data: Power supply available (V, A and Hz) Present or considered heating method (oven, oil bath, ...) Workpiece other than bearing, e.g. housing, gear, bushing, etc.: Drawing of workpiece with dimensions (mm) Weight (kg) Material of workpiece (steel, cast iron, etc.) Required temperature (˚C) Mounting frequency (once a day / week / month)

A flexible heating solution for very large bearings and workpieces

The patent pending, SKF Multi-core Induction Heaters TIH MC series are energy efficient custom-made heating solutions, that can save heating time and potentially reduce CO2 emissions.

  • Flexible design, consisting of a number of induction heating cores and coils controlled by a single control and power cabinet
  • Suitable for heating large thin section workpieces, such as railway tyres
  • Depending on workpiece, heating capacities of several tonnes can be realised
  • For components sensitive to uneven induction heating, they allow for a more even temperature gradient across the whole circumference
  • Ergonomically designed sliding yoke, for larger TIH MC series, reduces lifting time
  • Remote control panel, detachable from the power cabinet, helps improve ease of use and user safety
  • Temperature mode allows the desired heating temperature to be specified, helping prevent component overheating
  • Time mode for heating components other than bearings, allows flexibility in application
  • Automatic demagnetisation at the end of heating cycle helps reduce the risk of ferrous contamination of the bearing
  • Unique design allows for custom-made solutions to be quickly and economically produced

The type of TIH MC series heater required depends on the application. Based on your application details, SKF can configure a solution to meet your needs. To select the right solution, we need application information such as:
Bearings to be heated:

  • Bearing designation
  • If new bearing: main dimension and weight (kg)
  • Required temperature (˚C)
  • Mounting frequency (once a day / week / month)

Heater data:

  • Power supply available (V, A and Hz)
  • Present or considered heating method (oven, oil bath, ...)

Workpiece other than bearing, e.g. housing, gear, bushing, etc.:

  • Drawing of workpiece with dimensions (mm)
  • Weight (kg)
  • Material of workpiece (steel, cast iron, etc.)
  • Required temperature (˚C)
  • Mounting frequency (once a day / week / month)
Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Bearing Heaters Bearing Heaters
Product Number TIH MC Series TIH MC Series
Product Name Multi-core Industion Heaters Multi-core Industion Heaters
Type Yoke Style Yoke Style
Unlock Full Specs
to access all available technical data

Similar Products

Induction Bearing Heaters - EDDYTHERM 2X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Benchtop
Max. Bearing Weight 176 lbs (79.82 kg)
View Details
BETEX 38 ESD Standard 8 kVA Induction Heater - TB-310720S - Quality Bearings & Components
Specs
Type Yoke Style
Form Factor Benchtop
Min. Bearing ID 1.18 inch (30 mm)
View Details
Portable Induction Heater - TMBH 1 - SKF/Global
Specs
Type Other
Form Factor Portable
Min. Bearing ID 0.7874 to 3.94 inch (20 to 100 mm)
View Details
2 suppliers
Induction Bearing Heaters - EDDYTHERM 4X - Ludeca, Inc.
Specs
Type Yoke Style
Form Factor Floor Standing
Max. Bearing Weight 660 lbs (299 kg)
View Details