Stock Drive Products & Sterling Instrument - SDP/SI 0.5" Bore Adjustable Slip Clutch with Torque Range of 12.8 to 800 OZ-IN S98CA6-MOC320846

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S98CA6-MOC320846 is an adjustable slip clutch with a 0.500 inch bore and a torque range of 12.8 to 800 ozf·in, designed for controlled torque transmission in rotational drive systems. It features a zinc-plated steel housing, brass plates, and proprietary non-asbestos friction materials. The unit has a housing diameter of 2.000 inches, a hub length of 2.87 inches, and a bore depth of 1.38 inches with a hub diameter of 1.672 inches. It dissipates up to 29.0 watts at 50 rpm and uses 12 friction surfaces. The clutch is adjustable within its torque rating and supports continuous operation within thermal limits.

Datasheet Summary
Powered by GS/AI

The S98CA6-MOC320846 is an adjustable slip clutch with a 0.500 inch bore and a torque range of 12.8 to 800 ozf·in, designed for controlled torque transmission in rotational drive systems. It features a zinc-plated steel housing, brass plates, and proprietary non-asbestos friction materials. The unit has a housing diameter of 2.000 inches, a hub length of 2.87 inches, and a bore depth of 1.38 inches with a hub diameter of 1.672 inches. It dissipates up to 29.0 watts at 50 rpm and uses 12 friction surfaces. The clutch is adjustable within its torque rating and supports continuous operation within thermal limits.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" Bore Adjustable Slip Clutch with Torque Range of 12.8 to 800 OZ-IN
S98CA6-MOC320846
0.5" Bore Adjustable Slip Clutch with Torque Range of 12.8 to 800 OZ-IN S98CA6-MOC320846
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S98CA6-MOC320846
Product Name 0.5" Bore Adjustable Slip Clutch with Torque Range of 12.8 to 800 OZ-IN
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 4.2 Ft-lbs (? to 5.65 N-m)
Power 0.0389 HP
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 2.1 Ft-lbs (? to 2.82 N-m)
Power 0.0194 HP
View Details
8mm Bore, 20mm Mounting Dia., 37mm Total Length Magnetic Slip Clutch - S90APLMS08150037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.1 Ft-lbs (0.0990 to 0.1500 N-m)
Rotary Speed 400 rpm
View Details
Pin Type Clutch Assemblies, 0.1248
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 1.02 inch (25.8 mm)
View Details
0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.50 inch (38.1 mm)
Length 1.59 inch (40.39 mm)
View Details